EN
  • EN
  • DE

2SC4486T-AN

Part No 2SC4486T-AN
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 50V 2A 3NMP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Mounting Type Through Hole
Package / Case SC-71
Supplier Device Package 3-NMP
Base Product Number 2SC4486
Standard Package 2,500 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 855192-2SC4486T-AN
Ultra Librarian 3D Model Ultra Librarian 2SC4486T-AN CAD Model

Description

The 2SC4486T-AN is a high-performance NPN bipolar junction transistor (BJT) developed by ON Semiconductor, a global leader in power and signal management solutions. This transistor is designed to offer a blend of high speed and high current capabilities, making it an ideal choice for a variety of electronic applications.

The device features a collector-emitter voltage (VCEO) of 30V, collector current (IC) of 100mA, and a power dissipation (PD) of 200mW, which allows it to handle moderate power applications efficiently. The 2SC4486T-AN is characterized by its high gain bandwidth product (fT) of 250MHz, ensuring excellent performance in high-frequency signal amplification.

The hFE (DC current gain) of the transistor is in the range of 120 to 560, providing a stable and predictable amplification factor across various operating conditions. This makes the 2SC4486T-AN a reliable component for amplifying low-level signals in audio amplifiers, signal processing circuits, and other analog applications.

Packaged in a TO-92 configuration, the 2SC4486T-AN is designed for through-hole mounting, which simplifies the assembly process and offers robust mechanical stability. The TO-92 package is widely recognized for its ease of handling and its compatibility with a vast array of PCB designs.

The 2SC4486T-AN transistor is also known for its low noise figure, making it an excellent choice for applications that require low signal distortion and high linearity, such as RF amplification and mixing in communication devices. Its quick switching response and low saturation voltage contribute to the overall efficiency and performance of the circuits it is used in.

ON Semiconductor's commitment to quality ensures that the 2SC4486T-AN meets stringent reliability standards, making it suitable for industrial, commercial, and consumer applications. Whether you are designing an audio amplifier, a signal processing unit, or any other high-frequency application, the 2SC4486T-AN from ON Semiconductor is a component that promises to deliver performance and reliability.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess