The 2SC4521T-TD-E from ON Semiconductor is a high-performance NPN bipolar transistor, designed for use in a variety of electronic applications where efficient amplification and switching are required. This transistor is well-suited for deployment in power management tasks, signal processing, and other circuits that demand reliability and consistency.
Key Features
- High Current Capacity: Capable of handling significant levels of current, this transistor is ideal for power amplification and heavy-duty switching applications.
- Low Saturation Voltage: The device exhibits low V<sub>CE(sat) which reduces power loss and improves efficiency, making it suitable for high-efficiency designs.
- High-Speed Switching: The fast switching capabilities of the 2SC4521T-TD-E make it a good choice for applications requiring quick response times.
- Robust Thermal Performance: Its excellent thermal characteristics ensure stable operation even under high temperature conditions, contributing to the longevity of the device.
Applications
- Power supply circuits
- DC/DC converters
- Motor control circuits
- Audio amplifiers
- Signal amplification
Product Specifications
Parameter
Value
Collector-Emitter Voltage (V<sub>CEO)
50V
Collector Current (I<sub>C)
2A
Power Dissipation (P<sub>D)
10W
Operating Temperature Range
-55°C to +150°C
The 2SC4521T-TD-E transistor is available in a compact package that is easy to integrate into a wide range of electronic designs. With its combination of high current handling, low saturation voltage, and high-speed switching, it is an excellent choice for designers looking for a reliable semiconductor component that delivers consistent performance.