EN
  • EN
  • DE

2SC4694-TL-E

Part No 2SC4694-TL-E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANSISTOR / Bipolar (BJT) Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.21.0075
Win Source Part Number 855201-2SC4694-TL-E
Ultra Librarian 3D Model Ultra Librarian 2SC4694-TL-E CAD Model

Description

Product Overview: 2SC4694-TL-E by ON Semiconductor

The 2SC4694-TL-E is a high-performance NPN bipolar transistor manufactured by ON Semiconductor, a leader in energy-efficient innovations. This electronic component is designed to cater to a variety of applications that require switching and amplification, making it a versatile choice for engineers and designers in the electronics industry.

Key Features

  • High Voltage Capability: The 2SC4694-TL-E is capable of withstanding high voltages, making it suitable for circuits that operate at elevated voltages.
  • High-Speed Switching: With its fast switching speeds, this transistor is ideal for applications that require rapid transitions between on and off states, such as in power supplies and converters.
  • Low Saturation Voltage: The low saturation voltage of the 2SC4694-TL-E ensures efficient operation with minimal power loss, which is critical for energy-saving applications.
  • High Reliability: ON Semiconductor's commitment to quality ensures that the 2SC4694-TL-E is reliable and performs consistently over time.
  • RoHS Compliant: This product is compliant with the Restriction of Hazardous Substances (RoHS) directive, making it environmentally friendly and suitable for use in a wide range of markets.

Applications

The 2SC4694-TL-E is designed for general-purpose amplifier and switching applications. Its robustness and reliability make it an excellent choice for:

  • Power management circuits
  • DC-DC converters
  • Audio amplifiers
  • Signal processing
  • Motor control circuits
  • Other electronic switching applications

Product Specifications

The 2SC4694-TL-E comes in a compact package and is characterized by the following specifications:

  • Collector-Emitter Voltage (Vceo): 120V
  • Collector Current (Ic): 1A
  • Power Dissipation (Pd): 10W
  • DC Current Gain (hFE): 70 to 320
  • Transition Frequency (fT): 100MHz

With its combination of high voltage capability, speed, efficiency, and ON Semiconductor's reputation for reliability, the 2SC4694-TL-E stands out as a valuable component for a multitude of electronic applications.

You May Also Be Interested in

ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess