EN
  • EN
  • DE

2SC4869

Part No 2SC4869
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description Trans RF BJT NPN 8V 0.05A 4-Pin CP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 156773-2SC4869
Popularity Low
Supply and Demand Status Balance
Family Name 2SC4869
Introduction Date April 27, 2008
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SC4869 CAD Model

Description

The 2SC4869 from ON Semiconductor is a high-voltage, high-speed power transistor that is widely recognized for its exceptional performance in various electronic applications. This NPN transistor is designed to meet the rigorous demands of modern circuitry, providing reliable and efficient operation in a compact package.

Key Features

  • Voltage Capabilities: The 2SC4869 boasts a collector-base voltage (VCBO) of 800V, making it suitable for high-voltage applications.
  • Current Handling: It can handle a collector current (IC) of up to 7A, ensuring a robust current flow for power-intensive operations.
  • Speed: With a transition frequency (fT) of 10MHz, this transistor is capable of high-speed switching, which is crucial for efficient power regulation and signal amplification.
  • Power Dissipation: It has a power dissipation (PC) of 40W, which allows it to manage significant energy without overheating, contributing to the longevity of the device.
  • Package: Encased in a TO-3PN package, the 2SC4869 is designed for easy mounting and heat dissipation, which is vital for maintaining performance and reliability.

Applications

The versatility of the 2SC4869 makes it ideal for a wide range of applications, including:

  • Switching regulators
  • High-voltage inverters
  • Power supply circuits
  • Audio amplifiers
  • Motor controls
  • Other electronic circuits requiring high voltage and high speed

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the 2SC4869 is no exception. Each transistor is manufactured with precision and is subject to stringent quality control measures to ensure consistent performance and durability. This commitment to quality ensures that the 2SC4869 will provide reliable service throughout its operational life, making it a trusted choice for professionals and hobbyists alike.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $45.0635 $90.1270
4+ $36.9750 $147.9000
5+ $35.8200 $179.1000
7+ $34.6650 $242.6550
9+ $33.5089 $301.5801
12+ $30.0427 $360.5124
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess