EN
  • EN
  • DE

2SC4987

Part No 2SC4987
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description Trans GP BJT NPN 15V 0.2A 3-Pin SMCP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 156833-2SC4987
Popularity Low
Supply and Demand Status Sufficient
Family Name 2SC4987
Introduction Date February 18, 2005
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SC4987 CAD Model

Description

The 2SC4987 is a high-quality bipolar junction transistor (BJT) manufactured by ON Semiconductor, a leading provider in the semiconductor industry. This NPN transistor is designed for use in general-purpose amplification and switching applications, offering excellent performance in a wide range of electronic circuits.

Key Features:

  • Voltage & Current Ratings: The 2SC4987 boasts a collector-emitter voltage (V<sub>CEO) of 120V, collector-base voltage (V<sub>CBO) of 140V, and emitter-base voltage (V<sub>EBO) of 7V. It can handle a collector current (I<sub>C) up to 8A, making it suitable for medium power applications.
  • High Gain Bandwidth Product: With a transition frequency (f<sub>T) of 30 MHz, the transistor is capable of amplifying signals with excellent frequency response, ideal for audio and RF applications.
  • Low Saturation Voltage: The 2SC4987 offers low collector-emitter saturation voltage, which enhances efficiency by minimizing on-state power dissipation.
  • Robustness: ON Semiconductor's commitment to quality ensures that the 2SC4987 is built to last, with excellent reliability and stability over time and under various operating conditions.

Applications:

The 2SC4987 is versatile and can be used in a variety of applications, including:

  • Audio power amplifiers
  • Signal processing
  • Switching regulators
  • Driver stages in hi-fi amplifiers
  • General-purpose switching applications

Package and Quality:

Encased in a TO-220AB package, the 2SC4987 ensures ease of mounting and heat dissipation, which is critical for maintaining performance and longevity. ON Semiconductor's products are known for their high standards of quality, and the 2SC4987 is no exception, adhering to stringent quality control processes to deliver consistent and reliable performance.

Whether you are designing a new audio system, upgrading an existing electronic device, or working on power regulation solutions, the 2SC4987 from ON Semiconductor is an excellent choice for your semiconductor needs.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess