EN
  • EN
  • DE

2SC5227-4-TB-E

Part No 2SC5227-4-TB-E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 156979-2SC5227-4-TB-E
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 2SC5227-4-TB-E CAD Model

Description

Product Overview: 2SC5227-4-TB-E by ON Semiconductor

The 2SC5227-4-TB-E from ON Semiconductor is a high-performance NPN bipolar transistor designed for use in a range of electronic applications. This versatile component is well-suited for amplification and switching purposes, offering reliable performance in a compact surface-mount package. With its robust design and high-quality construction, the 2SC5227-4-TB-E is an essential part for engineers and designers looking to create efficient and durable electronic systems.

Key Features

  • Device Type: NPN Bipolar Transistor
  • Package: Surface-mount package for efficient PCB space utilization
  • Collector-Emitter Voltage (Vceo): Capable of withstanding voltages up to a specified limit, ensuring stability and reliability in operation
  • Collector Current (Ic): Supports a continuous collector current, facilitating higher power applications
  • Power Dissipation: Efficient power dissipation to maintain optimal performance and extend product life
  • Transition Frequency (ft): High transition frequency for better performance in high-speed switching applications
  • Operating Temperature Range: Designed to operate within a specific temperature range, ensuring reliability under various environmental conditions

Applications

The 2SC5227-4-TB-E transistor is ideal for a multitude of applications where NPN bipolar characteristics are necessary. It is commonly used in:

  • Audio amplifiers and sound reinforcement systems
  • Signal processing circuits
  • Switching power supplies
  • Motor controls and driver circuits
  • Other general-purpose switching and amplification tasks

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the 2SC5227-4-TB-E is no exception. Manufactured to stringent standards, this transistor ensures consistent performance and longevity. Its robust design is capable of withstanding the rigors of everyday use in commercial and industrial environments.

Environmental Compliance

The 2SC5227-4-TB-E is designed with environmental considerations in mind and complies with various international standards. This commitment to environmental stewardship makes it an ideal choice for eco-conscious manufacturers looking to minimize their ecological footprint without compromising on performance.

Whether you're developing high-fidelity audio equipment or robust industrial control systems, the 2SC5227-4-TB-E from ON Semiconductor provides the performance and reliability needed to deliver top-notch results.

You May Also Be Interested in

ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
255+ $0.2287 $58.3185
615+ $0.1883 $115.8045
950+ $0.1825 $173.3750
1,310+ $0.1767 $231.4770
1,690+ $0.1709 $288.8210
2,275+ $0.1525 $346.9375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 63,000 pieces
MOQ: 255 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess