EN
  • EN
  • DE

2SC5626-T11-1

Part No 2SC5626-T11-1
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 157194-2SC5626-T11-1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SC5626-T11-1 CAD Model

Description

ON Semiconductor 2SC5626-T11-1

The 2SC5626-T11-1 is a high-performance NPN bipolar transistor from ON Semiconductor, a leading provider in energy-efficient electronics innovation. This component is designed to meet the needs of a wide range of electronic applications, offering an excellent balance of high-speed switching, low saturation voltage, and current handling capabilities.

With a collector-emitter voltage (Vceo) of 50V and a collector current (Ic) of 2A, the 2SC5626-T11-1 is capable of driving moderate power loads while maintaining high efficiency. Its high gain bandwidth product (fT) allows for effective operation in high-frequency signal processing applications, making it a versatile choice for designers.

The device features a low collector-emitter saturation voltage (Vce(sat)), which reduces power loss during switching, enhancing overall system efficiency. This characteristic is particularly beneficial in power management circuits, audio amplifiers, and switch-mode power supplies where energy conservation is crucial.

ON Semiconductor's 2SC5626-T11-1 comes in a compact SOT-89 package, which not only saves space on the printed circuit board but also provides excellent thermal performance. Its robust construction ensures reliability and a long operational lifespan, even under challenging conditions.

Key Specifications:

  • Transistor Type: NPN
  • Collector-Emitter Voltage (Vceo): 50V
  • Collector Current (Ic): 2A
  • Power Dissipation (Pd): 1W
  • DC Current Gain (hFE): 100 to 320
  • Gain Bandwidth Product (fT): 120MHz
  • Operating Temperature Range: -55°C to +150°C
  • Package: SOT-89

Applications for the 2SC5626-T11-1 are diverse and include consumer electronics, industrial controls, power management systems, and telecommunications infrastructure. Its reliable performance, coupled with ON Semiconductor's commitment to quality, makes this transistor an excellent choice for both new designs and as a drop-in replacement in existing applications.

ON Semiconductor provides comprehensive technical support and documentation for the 2SC5626-T11-1, ensuring that designers can integrate this component into their projects with confidence and achieve optimal performance.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess