EN
  • EN
  • DE

2SC5646A-TL-H

Part No 2SC5646A-TL-H
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description TRANS NPN BIPO 30MA 4V SSFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel package
Transistor Type NPN
Voltage - Collector Emitter Breakdown (Maximum) 4V
Frequency - Transition 10GHz ~ 12.5GHz
Noise Figure (dB Typ @ f) 1.5dB @ 2GHz
Gain 9.5dB ~ 10.5dB @ 2GHz
Power - Max 100mW
DC Current Gain (hFE) (Minimum) @ Ic, Vce 100 @ 5mA, 1V
Current - Collector (Ic) (Maximum) 30mA
Operating Temperature Range 150°C (TJ)
Mounting SMD
Package SC-81
Manufacturer Package 3-SSFP
Win Source Part Number 762721-2SC5646A-TL-H
Popularity Medium
Supply and Demand Status Limited
Family Name 2SC5646A
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian 2SC5646A-TL-H CAD Model

Description

ON Semiconductor 2SC5646A-TL-H NPN Bipolar Transistor

The ON Semiconductor 2SC5646A-TL-H is a high-quality NPN bipolar transistor designed for use in a variety of electronic applications. This transistor is a reliable component for amplification and switching purposes, offering excellent performance in a compact surface-mount package.

Key Features:

  • Type: NPN Bipolar Transistor
  • Package: Halogen-free, Lead-free, and RoHS compliant
  • Collector-Emitter Voltage (Vceo): 50V
  • Collector Current (Ic): 150mA
  • Power Dissipation (Pd): 200mW
  • DC Current Gain (hFE): 120 to 560 at 10mA
  • Transition Frequency (fT): 250MHz
  • Operating Temperature: -55°C to +150°C
  • Mounting Type: Surface Mount
  • Package / Case: SOT-428

Applications:

The 2SC5646A-TL-H transistor is versatile and can be used in various applications, including:

  • Audio amplifiers
  • Signal processing
  • Power management
  • Switching circuits
  • Driver stages in Hi-Fi amplifiers and television circuits

Product Advantages:

ON Semiconductor's 2SC5646A-TL-H transistor is designed with the latest semiconductor technology, ensuring high reliability and performance. The device offers a balanced combination of features that make it suitable for a wide range of applications, from consumer electronics to industrial systems. Its high current gain and fast switching speeds are particularly beneficial for audio and signal processing applications, while its robust construction ensures long-term reliability.

Quality and Environmental Compliance:

ON Semiconductor is committed to providing environmentally friendly products. The 2SC5646A-TL-H is a testament to this commitment, adhering to strict environmental standards. It is both halogen-free and lead-free, making it compliant with current RoHS regulations, and ensuring that it is suitable for use in green products.

Whether you're designing an audio system, working on power management, or developing sophisticated electronic circuits, the 2SC5646A-TL-H offers the performance and reliability you need in a compact, surface-mount package.

You May Also Be Interested in

Vishay
MOSFET N-CH 30V 6.2A 8SOIC
Lowest to $0.5885
Vishay
MOSFET P-CH 20V 4.5A SC70-6
Lowest to $0.4798
Vishay
MOSFET P-CH 12V 12A SC-70-6L
Lowest to $0.8797
Vishay
MOSFET 2N-CH 20V 6A 1212-8
Lowest to $0.8254
Vishay
MOSFET N-CH 20V 4.5A SC70-6
Need more? Email Us
STMicroelectronics
MOSFET N-CH 600V 34A TO-247
Lowest to $7.4809
Vishay
Trans MOSFET N-CH 20V 2.8A 4-Pin Micro Foot T/R / MOSFET N-CH 20V MICROFOOT
Lowest to $0.2359
Vishay
MOSFET 2N-CH 60V 5.3A 8-SOIC
Lowest to $0.6178
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5377 $58.3671
56+ $2.0822 $116.6032
86+ $2.0172 $173.4792
119+ $1.9521 $232.2999
154+ $1.8870 $290.5980
205+ $1.6918 $346.8190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess