EN
  • EN
  • DE

2SC5966-CA

Part No 2SC5966-CA
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description BIP NPN 20A 800V / Bipolar (BJT) Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 855233-2SC5966-CA
Ultra Librarian 3D Model Ultra Librarian 2SC5966-CA CAD Model

Description

The 2SC5966-CA from ON Semiconductor is a high-performance NPN bipolar junction transistor (BJT) designed for use in a variety of electronic applications. This versatile component is known for its high-speed switching capabilities, making it an ideal choice for power management and signal processing tasks where efficiency and reliability are paramount.

Constructed with ON Semiconductor's advanced manufacturing processes, the 2SC5966-CA offers excellent power dissipation characteristics, ensuring that it can handle significant levels of current without succumbing to thermal stress. This makes the transistor well-suited for demanding environments where other components might fail.

Key Features:

  • Type: NPN Bipolar Junction Transistor (BJT)
  • Package: The 2SC5966-CA comes in a compact, surface-mount package that allows for efficient use of PCB space and is compatible with automated assembly processes.
  • Voltage Ratings: It is designed to withstand high voltage operations, with a collector-base voltage (VCBO) rating that ensures stable performance under varying electrical conditions.
  • Current Handling: With a commendable collector current (IC) rating, this transistor can control a significant amount of current, making it suitable for power switching applications.
  • Speed: The transistor boasts a high transition frequency, which facilitates rapid switching and contributes to the overall speed of the circuits in which it is used.
  • Thermal Performance: ON Semiconductor's attention to thermal management is evident in the 2SC5966-CA's superior heat dissipation capabilities, allowing it to maintain functionality even under high-power conditions.

Whether it's for use in consumer electronics, industrial systems, or communication devices, the 2SC5966-CA transistor is a reliable choice that engineers and designers can trust. Its robust construction, coupled with ON Semiconductor's reputation for quality, ensures that this component will deliver consistent performance and longevity in a wide range of applications.

For detailed specifications, application circuits, and additional information, customers are encouraged to consult the official datasheets and product guides available from ON Semiconductor.

You May Also Be Interested in

Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.8748 $71.4992
8+ $14.6662 $117.3296
13+ $14.2077 $184.7001
17+ $13.7491 $233.7347
22+ $13.2917 $292.4174
30+ $11.9161 $357.4830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,330 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess