The 2SC6091 is a high-performance NPN bipolar transistor from ON Semiconductor, designed for use in power amplification and switching applications. This robust transistor is ideal for commercial and industrial electronic devices, offering a combination of high speed, efficiency, and reliability.
Key Features
- High Current Capability: The 2SC6091 is capable of handling high current loads, making it suitable for demanding applications.
- Low Saturation Voltage: This feature allows for more efficient operation at lower voltages, reducing power losses and improving overall device performance.
- High Power Dissipation: With its excellent thermal characteristics, the 2SC6091 can dissipate significant amounts of power without overheating, ensuring stable operation under various conditions.
- Fast Switching Speed: The transistor switches on and off rapidly, which is crucial for applications that require quick response times.
Applications
The 2SC6091 is versatile and can be used in a wide range of applications, including:
- Power supply circuits
- Audio amplifiers
- DC-DC converters
- Motor control systems
- Switching regulators
Electrical Specifications
Parameter
Value
Collector-Emitter Voltage (V<sub>CEO)
120 V
Collector Current (I<sub>C)
8 A
Power Dissipation (P<sub>D)
80 W
Transition Frequency (f<sub>T)
30 MHz
Quality and Reliability
ON Semiconductor is committed to providing high-quality products. The 2SC6091 transistor is manufactured with stringent quality control measures to ensure reliable performance and longevity in a variety of environmental conditions.
Whether you are designing a new power management system or upgrading an existing setup, the ON Semiconductor 2SC6091 is an excellent choice for a wide range of power applications.