2SD1619T-TD-E Transistor from ON Semiconductor
The 2SD1619T-TD-E is a high-performance NPN bipolar junction transistor (BJT) from ON Semiconductor, designed for use in a wide range of electronic applications. This transistor is well-suited for audio frequency amplifier applications due to its excellent linearity and high gain characteristics.
Key Features
- High Current Capacity: The 2SD1619T-TD-E is capable of handling high levels of current, making it suitable for power amplification tasks.
- Low Saturation Voltage: It offers low collector-emitter saturation voltage, which enhances its efficiency by minimizing power loss during operation.
- High Power Dissipation: With its high power dissipation capacity, this transistor can withstand and dissipate heat effectively, ensuring reliability even under stressful conditions.
- Complementary Design: Designed to be complementary to the PNP type 2SB1119T-TD-E, providing flexibility in push-pull amplifier designs.
Applications
The 2SD1619T-TD-E transistor is versatile and can be used in various applications, including:
- Audio Amplifiers
- Power Management Circuits
- Driver Stages in Hi-Fi Systems
- Signal Processing
- Switching Applications
Specifications
Parameter
Value
Collector-Base Voltage (VCBO)
80 V
Collector-Emitter Voltage (VCEO)
60 V
Emitter-Base Voltage (VEBO)
7 V
Collector Current (IC)
3 A
Power Dissipation (PD)
25 W
With its robust design and reliable performance, the 2SD1619T-TD-E from ON Semiconductor is an excellent choice for designers looking for a general-purpose transistor that offers both efficiency and power.