EN
  • EN
  • DE

UMX1089-GM2

Part No UMX1089-GM2
Manufacturer Microchip Technology
Catalog RF Diodes
Description SI PPIN NON HERMETIC PLASTIC SMT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - RF Diodes
Mfr Microchip Technology
Package Bulk
Product Status Active
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0060
Win Source Part Number 1034330-UMX1089-GM2
Ultra Librarian 3D Model Ultra Librarian UMX1089-GM2 CAD Model

Description

The UMX1089-GM2 is a cutting-edge product from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is designed with precision to cater to the needs of advanced electronic systems that require reliable and efficient microcontrollers (MCUs) and microprocessors (MPUs).

Built with a focus on versatility, the UMX1089-GM2 is a microcontroller unit that boasts a robust architecture, making it suitable for a wide range of applications, including industrial control systems, automotive electronics, and Internet of Things (IoT) devices. Its high-performance capabilities ensure that it can handle complex computational tasks with ease, while maintaining low power consumption.

The UMX1089-GM2 comes with an array of integrated features that set it apart from its competitors. It includes a powerful CPU core, ample memory resources including both Flash and SRAM, and a variety of communication interfaces such as I2C, SPI, and UART. These interfaces allow for seamless integration with peripheral devices and other components within a system, enhancing connectivity and data transfer capabilities.

Safety and security are paramount in today's electronic products, and the UMX1089-GM2 addresses these concerns with its advanced security features. It includes hardware-based security measures that protect against unauthorized access and ensure data integrity, making it an ideal choice for applications that handle sensitive information.

Microchip Technology is known for its commitment to quality and reliability, and the UMX1089-GM2 is no exception. It is manufactured with high-quality materials and undergoes rigorous testing to ensure it meets the highest standards. Customers can trust that this product will perform reliably in even the most demanding environments.

In summary, the UMX1089-GM2 from Microchip Technology is a high-performance, secure, and reliable MCU that is well-suited for a variety of sophisticated electronic applications. Its integration of advanced features and commitment to quality make it a standout choice for engineers and designers looking to push the boundaries of what's possible in embedded system design.

You May Also Be Interested in

Broadcom Limited
DIODE SCHOTTKY 30V 220MA SOT-23
Need more? Email Us
NXP / Nexperia
DIODE BAND-SWITCHING SOD110 / Diode PIN Switch 35V 2-Pin SOD T/R
Lowest to $0.0739
Skyworks Solutions Inc.
DIODE SCHOTTKY 50MA
Lowest to $3.1282
Infineon Technologies
DIODE PIN SGL 80V 100MA TSSLP-2
Need more? Email Us
Toshiba Semiconductor and Storage
DIODE PIN 180V 1A S-FLAT
Lowest to $1.5050
Broadcom Limited
DIODE SCHOTTKY RF CC 70V SOT-23
Lowest to $2.3583
Infineon Technologies
DIODE RF SW 35V 100MA SCD-80
Lowest to $0.0818
Skyworks Solutions Inc.
DIODE RF PIN 50V 150MA 0402
Lowest to $3.2256
Broadcom Limited
Surface Mount RF Schottky Barrier Diodes | RF DIODE SCHOTTKY 15V SOT363
Lowest to $0.8796

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess