Product Overview: 2SD1620-TD from ON Semiconductor
The 2SD1620-TD is a robust NPN bipolar junction transistor (BJT) designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This semiconductor device is engineered to deliver high-speed switching performance, making it an ideal choice for a variety of power amplification and switching applications. The 2SD1620-TD is commonly used in power supply systems, motor controllers, audio amplifiers, and other electronic circuits requiring a reliable transistor with high current capacity.
Key Features
- High Current Capacity: With a collector current rating of up to 2A, the 2SD1620-TD can handle significant power for its size, allowing for efficient operation in high-demand circuits.
- Low Saturation Voltage: The device features a low V<sub>CE(sat), which minimizes power loss during switching, contributing to the overall efficiency of the application it is used in.
- High-Speed Switching: Its fast switching times are suitable for applications that require quick transitions between on and off states, such as in pulse circuits or digital switching.
- Complementary PNP Type Available: ON Semiconductor offers a complementary PNP transistor, making it easier to design push-pull amplifier stages or other complementary configurations.
Applications
- Power supply circuits
- Motor control systems
- Audio power amplifiers
- Switching regulators
- Inverter circuits
Product Specifications
Parameter
Value
Collector-Emitter Voltage (V<sub>CEO)
50 V
Collector Current (I<sub>C)
2 A
Collector Power Dissipation (P<sub>C)
25 W
DC Current Gain (h<sub>FE)
100 to 320
Operating Temperature Range
-55°C to +150°C
The 2SD1620-TD transistor is housed in a compact package, which not only saves space on the PCB but also ensures adequate heat dissipation for reliable long-term operation. With its combination of performance and efficiency, the 2SD1620-TD from ON Semiconductor is a versatile component suitable for a wide range of electronic designs.