EN
  • EN
  • DE

2SD1623S

Part No 2SD1623S
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 05+
Reference case SOT-89PCP
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
RoHS State Request Verification
Win Source Part Number 743742-2SD1623S
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SD1623S CAD Model

Description

The ON Semiconductor 2SD1623S is a high-performance NPN bipolar junction transistor (BJT) designed for use in a wide range of electronic applications. This device is well-suited for power amplification and switching applications due to its robust characteristics and efficient performance.

Key Features

  • High Current Capacity: The 2SD1623S is capable of handling high current flows, making it ideal for power regulation and management tasks.
  • Low Saturation Voltage: This transistor offers low collector-emitter saturation voltage, which ensures lower power dissipation and improved efficiency during operation.
  • High Power Dissipation: With its ability to dissipate high amounts of power, the 2SD1623S can sustain higher levels of current and voltage without overheating.
  • Fast Switching Speed: The device is engineered to switch on and off rapidly, which is crucial for applications that require quick response times.
  • Robust Design: ON Semiconductor's commitment to quality means this transistor is built to last, with a design that can withstand the stresses of demanding applications.

Applications

The versatility of the 2SD1623S allows it to be used in various applications, including:

  • Power supply circuits
  • Audio amplifiers
  • Motor controllers
  • Switching regulators
  • Driver stages in high-fidelity amplifiers and sound equipment

Technical Specifications

The 2SD1623S has the following technical specifications:

  • Collector-Emitter Voltage (Vceo): 50V
  • Collector Current (Ic): 1A
  • Power Dissipation (Pd): 1W
  • DC Current Gain (hFE): 100 to 320
  • Transition Frequency (fT): 100MHz

With its combination of high current handling, low saturation voltage, and fast switching capabilities, the ON Semiconductor 2SD1623S is a reliable and efficient choice for designers and engineers looking to enhance their electronic designs.

You May Also Be Interested in

ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3869 $58.0350
365+ $0.3176 $115.9240
565+ $0.3084 $174.2460
780+ $0.2980 $232.4400
1,005+ $0.2876 $289.0380
1,340+ $0.2587 $346.6580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess