EN
  • EN
  • DE

2SD1626

Part No 2SD1626
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description Trans Darlington NPN 50V 1.5A
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 157761-2SD1626
Popularity Low
Supply and Demand Status Balance
Family Name 2SD1626
Introduction Date March 04, 2010
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian 2SD1626 CAD Model

Description

ON Semiconductor 2SD1626 Transistor Overview

The ON Semiconductor 2SD1626 is a high-voltage, high-speed power transistor designed to meet the needs of a wide range of electronic applications. This NPN bipolar junction transistor (BJT) is capable of handling substantial voltage and current, making it an excellent choice for power amplification and switching applications.

Key Features

  • Voltage and Power Handling: The 2SD1626 is capable of withstanding collector-emitter voltages up to 500V, making it suitable for high-voltage circuits. Additionally, it can handle collector currents up to 5A, providing robust power handling capability for demanding applications.
  • High Switching Speed: With a transition frequency (fT) of 15MHz, this transistor is designed for applications requiring high-speed switching, offering quick response times and improved efficiency in high-frequency circuits.
  • Low Saturation Voltage: The low collector-emitter saturation voltage helps minimize power loss and heat generation, enhancing the overall efficiency of the device when in operation.
  • Complementary PNP Type: The 2SD1626 has a complementary PNP type, making it easy to implement in push-pull and other complementary configurations, providing designers with greater flexibility in circuit design.

Applications

The 2SD1626 is versatile and can be used in various applications, including:

  • Power supply regulators
  • Inverters and converters
  • Motor control circuits
  • Audio power amplifiers
  • Switching applications

Package and Reliability

The transistor is enclosed in a TO-220AB package, which is widely used in the industry and known for its durability and thermal efficiency. This package allows for effective heat dissipation, ensuring reliable operation even under high-power conditions. The 2SD1626 is designed with ON Semiconductor's commitment to quality, ensuring a long operational life and consistent performance.

Conclusion

The ON Semiconductor 2SD1626 is a robust, high-voltage NPN transistor that offers a blend of speed, power handling, and efficiency, making it an ideal choice for designers looking to optimize their power circuitry. Its versatile applications and reliable package design make it a valuable component in any power management or amplification task.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess