EN
  • EN
  • DE

BC858CWT1

Part No BC858CWT1
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description General Purpose Transistors(PNP Silicon)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 232313-BC858CWT1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BC858CWT1 CAD Model

Description

The ON Semiconductor BC858CWT1 is a high-performance PNP bipolar junction transistor (BJT) designed for use in a wide variety of electronic applications. This small-signal transistor is particularly well-suited for low-power amplification and switching. The BC858CWT1 offers users a combination of reliability, efficiency, and versatility, making it an ideal choice for designers looking to optimize their circuitry.

Key Features

  • Transistor Polarity: PNP - This means that the majority carriers are holes, making it efficient for use in positive-side switching applications.
  • Collector-Emitter Voltage (VCEO): 30V - The maximum voltage between collector and emitter at which the transistor can safely operate.
  • Collector Current (IC): Up to 100 mA - The maximum continuous current that can flow through the collector of the transistor.
  • Power Dissipation (Pd): 250 mW - The amount of power that the transistor can dissipate without damage, ensuring longevity and stable performance.
  • DC Current Gain (hFE): 100 to 600 - A measure of the transistor's amplification capability, indicating efficient current amplification.
  • Operating Temperature Range: -55°C to +150°C - A wide range that ensures stable operation under various environmental conditions.
  • Package: SOT-323 - A compact surface-mount package that allows for space-saving designs and is suitable for automated PCB assembly processes.

Applications

The BC858CWT1 is designed for general-purpose use in a variety of circuits. Its applications include, but are not limited to:

  • Signal amplification in audio devices
  • Driver stages in low-power applications
  • Switching operations in consumer electronics
  • Control circuits in embedded systems
  • Power management in portable devices

ON Semiconductor's commitment to quality ensures that the BC858CWT1 is a reliable component for designers and manufacturers. Its small form factor, combined with its electrical characteristics, make it an excellent choice for both new designs and as a drop-in replacement for existing applications where a PNP transistor is required.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess