EN
  • EN
  • DE

2SD1710

Part No 2SD1710
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description Trans GP BJT NPN 800V 5A 3000mW 3-Pin(3+Tab) TO-3PML
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 157797-2SD1710
Popularity Low
Supply and Demand Status Limited
Family Name 2SD1710
Introduction Date August 27, 2004
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SD1710 CAD Model

Description

The ON Semiconductor 2SD1710 is a robust and reliable NPN bipolar junction transistor designed for high-speed switching applications. This component is well-suited for a variety of electronic circuits, offering excellent performance in a compact package.

Key Features

  • High Current Capacity: The 2SD1710 is capable of handling high current loads, making it ideal for power regulation and control in demanding situations.
  • High-Speed Switching: Engineered for rapid transition between on and off states, this transistor is perfect for applications requiring quick response times.
  • Low Saturation Voltage: It offers low collector-emitter saturation voltage, which helps in reducing power loss and improving efficiency in electronic circuits.
  • Wide Operating Temperature Range: With the ability to operate over a broad temperature range, the 2SD1710 maintains stability and performance under varying environmental conditions.
  • Durability: ON Semiconductor's commitment to quality ensures that the 2SD1710 transistor is durable and can withstand the rigors of daily use in industrial and commercial applications.

Applications

The 2SD1710 is versatile and can be used in a wide array of applications, including:

  • Power supplies
  • DC-DC converters
  • Motor controllers
  • Audio amplifiers
  • Switching regulators
  • General-purpose amplification

Technical Specifications

Parameter Value Collector-Emitter Voltage (Vceo) 60V Collector Current (Ic) 3A Power Dissipation (Pd) 25W Transition Frequency (ft) 100MHz Operating Temperature Range -55°C to +150°C

With its exceptional performance and reliability, the ON Semiconductor 2SD1710 is an excellent choice for designers and engineers looking to enhance their electronic designs. Its superior switching capabilities and efficiency make it a valuable component in modern electronics.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess