EN
  • EN
  • DE

2SD1666

Part No 2SD1666
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description Silicon NPN Power Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 157784-2SD1666
Popularity Low
Supply and Demand Status Limited
Introduction Date September 20, 2019
Estimated EOL Date 2036
Ultra Librarian 3D Model Ultra Librarian 2SD1666 CAD Model

Description

Product Overview: 2SD1666 - Bipolar Transistor from ON Semiconductor

The 2SD1666 is a robust bipolar junction transistor (BJT) developed by ON Semiconductor, a leading provider of semiconductor-based solutions. This NPN transistor is designed for high-speed switching applications and is widely utilized in various electronic circuits. It is known for its high current capacity and low saturation voltage, making it an ideal choice for power amplification and switching tasks.

Key Features

  • NPN Bipolar Transistor: The 2SD1666 is an NPN transistor, which means it is designed to switch electronic signals and power with a positive collector-emitter voltage.
  • High Current Capacity: With a collector current (Ic) of up to 1.5A, this transistor can handle significant current, making it suitable for a variety of power applications.
  • Low Saturation Voltage: The device has a low VCE(sat) typically at 0.3V, which contributes to its efficiency by minimizing power loss during operation.
  • High-Speed Switching: The 2SD1666 is engineered for high-speed switching, which is essential for applications requiring rapid transitions between on and off states.
  • Complementary PNP Type Available: For applications requiring complementary transistor pairs, ON Semiconductor offers a PNP counterpart, providing designers with flexibility in their circuit designs.

Applications

The 2SD1666 is versatile and can be used in a wide range of applications, including:

  • Power supply circuits
  • DC-DC converters
  • Motor control circuits
  • Audio amplifiers
  • Switching regulators

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The 2SD1666 is manufactured with rigorous quality control standards, ensuring reliable performance and longevity in the field. Its robust construction is designed to withstand the demands of industrial applications, offering a dependable solution for designers and engineers.

Conclusion

The 2SD1666 NPN bipolar transistor from ON Semiconductor is a high-performance component suitable for a broad array of power switching applications. Its high current capacity, low saturation voltage, and high-speed switching capabilities make it an efficient and reliable choice for modern electronic designs.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess