EN
  • EN
  • DE

2SD1683T

Part No 2SD1683T
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 50V 4A TO-126ML / Bipolar Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Bulk
Part Status Obsolete (End Of Life)
Transistor Type NPN
Current - Collector (Ic) (Maximum) 4A
Voltage - Collector Emitter Breakdown (Maximum) 50V
Vce Saturation (Maximum) at Ib, Ic 500mV at 100mA, 2A
Current - Collector Cutoff (Maximum) 1μA (ICBO)
DC Current Gain (hFE) (Min) at Ic, Vce 100 at 100mA, 2V
Power - Max 1.5W
Frequency - Transition 150MHz
Temperature Range - Operating 150°C
Mounting Style Through Hole
Manufacturer Package TO-225AA, TO-126-3
Supplier Device Package TO-126ML
Manufacturer Pack Quantity 200
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809941-2SD1683T
Ultra Librarian 3D Model Ultra Librarian 2SD1683T CAD Model

Description

The 2SD1683T from ON Semiconductor is a robust bipolar junction transistor (BJT) designed for high-efficiency power amplification and switching applications. This NPN transistor is a fundamental component for electronic enthusiasts and professionals alike, offering high-speed switching capabilities and a compact package suitable for streamlined designs.

Key Features

  • High Current Capacity: The 2SD1683T is capable of handling continuous collector currents up to several amperes, making it suitable for driving high-power circuits.
  • Low Saturation Voltage: It is designed to have a low collector-emitter saturation voltage, which reduces power loss and improves efficiency, especially in low-voltage applications.
  • High-Speed Switching: With its fast switching times, this transistor is an excellent choice for applications requiring quick transitions, such as in pulse circuits and digital switching.
  • Complementary PNP Type: ON Semiconductor provides a complementary PNP type transistor, which can be used in push-pull configurations for more balanced and efficient operation.

Applications

The 2SD1683T is versatile and can be used in a variety of applications, including:

  • Power regulators
  • DC-DC converters
  • Audio power amplifiers
  • Motor control circuits
  • Switching power supplies

Reliability and Quality

ON Semiconductor is known for its commitment to quality and reliability, and the 2SD1683T is no exception. Each transistor is manufactured with stringent quality control measures to ensure consistent performance and longevity. The device's robust construction ensures it can withstand the rigors of demanding applications, while its industry-standard package allows for easy integration into a wide range of electronic designs.

Technical Specifications

Parameter Value Collector-Emitter Voltage (Vceo) 60V Collector Current (Ic) 3A Power Dissipation (Pd) 25W Transition Frequency (fT) 10MHz (min) Operating and Storage Junction Temperature Range -55 to +150°C

For those looking to incorporate a reliable and efficient NPN transistor into their designs, the ON Semiconductor 2SD1683T is an excellent choice that balances performance with practicality.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4245 $56.9800
90+ $1.1688 $105.1920
135+ $1.1323 $152.8605
185+ $1.0958 $202.7230
240+ $1.0592 $254.2080
320+ $0.9497 $303.9040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess