EN
  • EN
  • DE

2SD1803T

Part No 2SD1803T
Manufacturer ON Semiconductor
Catalog Hard To Find
Description Bipolar Transistor 50V, (–)5A, Low VCE(sat), (PNP)NPN Single TP/TP-FA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1126333-2SD1803T
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SD1803T CAD Model

Description

ON Semiconductor 2SD1803T NPN Bipolar Transistor

The ON Semiconductor 2SD1803T is a high-performance NPN bipolar junction transistor (BJT) that is designed to meet the needs of a wide range of electronic applications. This versatile transistor offers a perfect balance of high-speed switching, low saturation voltage, and efficiency, making it an ideal choice for power management and amplification tasks.

Key Features

  • High Current Capability: The 2SD1803T can handle continuous collector currents up to 3A, making it suitable for driving moderate to high-power circuits.
  • Low Saturation Voltage: With a low collector-emitter saturation voltage (V<sub>CE(sat)), this transistor ensures efficient operation with minimal power loss, especially crucial in battery-powered applications.
  • High-Speed Switching: The device is optimized for high-speed switching applications, providing quick response times in digital circuits and power regulators.
  • Complementary PNP Type: It has a complementary PNP type, which allows for use in push-pull and other complementary configurations, enhancing design flexibility.

Applications

  • Power supply circuits
  • DC-DC converters
  • Motor control drivers
  • Audio amplifiers
  • Switching regulators
  • General-purpose switching and amplification

Package and Reliability

The 2SD1803T transistor is housed in a compact SOT-89 package, which offers a small footprint on PCBs while still ensuring adequate heat dissipation for reliable operation. ON Semiconductor's commitment to quality means that this transistor is manufactured with the highest standards, ensuring consistent performance and longevity in your electronic designs.

Whether you are designing a sophisticated audio system, a robust power supply, or a high-efficiency motor control circuit, the ON Semiconductor 2SD1803T NPN bipolar transistor is a solid choice that combines performance, efficiency, and reliability. Its technical specifications and versatile applications make it a valuable component in any electronic enthusiast's or professional's toolkit.

You May Also Be Interested in

Samsung
Need more? Email Us
National Semiconductor (TI)
High Speed/Low Power 17 MHz Rail-to-Rail Input-Output Operational Amplifiers
Lowest to $43.6364
Cypress Semiconductor Corp
EZ-USB® CX3: MIPI CSI-2 to SuperSpeed USB Bridge Controller | IC EZ-USB BRIDGE 4LANE 121BGA
Lowest to $27.2309
Analog Devices Inc.
Lowest to $1.9566
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 14SOIC
Lowest to $2.0178
Texas Instruments
Lowest to $0.9663
STMicroelectronics
Need more? Email Us
Micrel
Lowest to $9.8522
IDT, Integrated Device Technology Inc
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess