EN
  • EN
  • DE

2SD1904S

Part No 2SD1904S
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description Trans GP BJT NPN 50V 5A 3-Pin (3+Tab) TO-220MF
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 157958-2SD1904S
Popularity Low
Supply and Demand Status Limited
Family Name 2SD1904
Introduction Date January 30, 2004
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian 2SD1904S CAD Model

Description

The 2SD1904S is a robust NPN bipolar junction transistor (BJT) developed by ON Semiconductor, a leader in energy-efficient innovations. This semiconductor device is designed for high-speed switching applications and features a collector-emitter voltage (Vceo) of 60V, collector current (Ic) of 3A, and a power dissipation (Pc) of 25W, making it suitable for a wide range of electronic circuits.

Key Features

  • High Collector-Emitter Voltage: With a Vceo of 60V, the 2SD1904S can handle moderate voltage levels, suitable for various electronic applications.
  • High Collector Current: The transistor can manage a continuous collector current of up to 3A, making it capable of driving larger loads.
  • Power Dissipation: A Pc of 25W allows the 2SD1904S to dissipate a significant amount of heat, contributing to its reliability and longevity in circuits.
  • High-Speed Switching: Engineered for rapid transitions between on and off states, this transistor is ideal for high-speed switching applications.
  • Low Saturation Voltage: It offers low collector-emitter saturation voltage, which enhances efficiency by minimizing power loss when in the on state.

Applications

The 2SD1904S is versatile and can be used in various applications including:

  • Power supply circuits
  • DC-DC converters
  • Motor controllers
  • Audio amplifiers
  • Relay drivers
  • Switching regulators

Quality and Reliability

ON Semiconductor is committed to delivering high-quality and reliable components. The 2SD1904S is built to meet stringent requirements, ensuring performance and durability across its applications. With its excellent switching characteristics and thermal performance, this transistor is a dependable choice for designers looking to enhance their electronic designs.

Environmental Compliance

The 2SD1904S from ON Semiconductor is compliant with RoHS (Restriction of Hazardous Substances), reflecting the company's dedication to environmental responsibility and the production of eco-friendly products.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess