The 2SD1912 is a robust bipolar junction transistor (BJT) developed by ON Semiconductor, a leading provider of semiconductor-based solutions. This NPN transistor is designed for general-purpose amplification and switching applications, offering reliable performance in a wide array of electronic circuits.
Key Features
- High Current Capacity: The 2SD1912 is capable of handling continuous collector currents up to 1A, making it suitable for moderate power applications.
- Low Saturation Voltage: It features a low collector-emitter saturation voltage, which enhances efficiency by minimizing power loss during operation.
- High Power Dissipation: With a power dissipation of 10W, this transistor can sustain higher temperatures, which is ideal for applications requiring extended operation times.
- Complementary PNP Type: The 2SD1912 has a complementary PNP type available, allowing for use in push-pull amplifier configurations and other complementary applications.
Applications
The versatile nature of the 2SD1912 makes it suitable for a multitude of applications, including:
- Audio frequency amplifier stages
- Low-speed switching circuits
- Driver stages in hi-fi amplifiers and television circuits
- Regulatory functions in power supply units
Specifications
Parameter
Value
Collector-Base Voltage (VCBO)
80 V
Collector-Emitter Voltage (VCEO)
60 V
Emitter-Base Voltage (VEBO)
7 V
Collector Current (IC)
1 A
Total Device Dissipation (PD)
10 W
Junction Temperature (Tj)
150°C
With its reliable performance and ON Semiconductor's commitment to quality, the 2SD1912 is an excellent choice for designers and engineers looking for a general-purpose NPN transistor that delivers consistent results across various applications.