EN
  • EN
  • DE

2SD1936T-SSH

Part No 2SD1936T-SSH
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description BIP NPN 0.8A 15V / Bipolar (BJT) Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 6,000 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.21.0075
Win Source Part Number 16193-2SD1936T-SSH
Ultra Librarian 3D Model Ultra Librarian 2SD1936T-SSH CAD Model

Description

The 2SD1936T-SSH from ON Semiconductor is a high-quality bipolar junction transistor (BJT) designed to offer efficient performance for a variety of electronic applications. This NPN transistor is a crucial component for amplification and switching purposes, making it a versatile choice for both commercial and industrial uses.

Key Features

  • Voltage Capabilities: The 2SD1936T-SSH has a collector-emitter voltage (V<sub>CEO) of 50V, ensuring it can handle moderate voltage applications with ease.
  • Current Handling: With a collector current (I<sub>C) of 1A, this transistor is capable of driving moderate loads, suitable for a range of circuit designs.
  • Power Dissipation: It boasts a power dissipation (P<sub>C) of 1W, allowing it to sustain a certain level of power without degrading performance.
  • High-Speed Switching: Designed for high-speed switching, the 2SD1936T-SSH can be used in circuits that require quick transitions between states.
  • Low Saturation Voltage: The low V<sub>CE(sat) ensures efficient operation with less power loss in saturation mode, contributing to overall energy efficiency in applications.

Applications

The ON Semiconductor 2SD1936T-SSH is ideal for a range of applications, including:

  • Power management circuits
  • DC/DC converters
  • Motor control circuits
  • Audio amplifiers
  • Signal processing

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the 2SD1936T-SSH is no exception. It is manufactured to the highest standards to ensure it meets the reliability and performance requirements of modern electronic systems. Whether you're designing consumer electronics or industrial machinery, the 2SD1936T-SSH offers the performance and durability needed for your applications.

Environmental Compliance

In alignment with global environmental standards, the 2SD1936T-SSH complies with RoHS directives, making it a suitable choice for environmentally conscious designs.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess