EN
  • EN
  • DE

2SD1936T

Part No 2SD1936T
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description Trans GP BJT NPN 15V 0.8A 3-Pin SPA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 157974-2SD1936T
Popularity Low
Supply and Demand Status Balance
Family Name 2SD1936
Introduction Date September 01, 2004
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SD1936T CAD Model

Description

2SD1936T Transistor from ON Semiconductor

The 2SD1936T is a high-quality bipolar junction transistor (BJT) produced by ON Semiconductor, a leading manufacturer in the semiconductor industry. This transistor is specifically designed to offer superior performance in various electronic applications, making it a versatile and reliable component for designers and engineers.

Key Features

  • Voltage Ratings: The 2SD1936T has a collector-base voltage (VCBO) of 60V, a collector-emitter voltage (VCEO) of 60V, and an emitter-base voltage (VEBO) of 7V, making it suitable for medium voltage applications.
  • Current Handling: This transistor is capable of handling a collector current (IC) of up to 3A, which allows it to drive moderate loads efficiently.
  • Power Dissipation: With a power dissipation (PD) of 25W, the 2SD1936T can sustain a considerable amount of power, ideal for robust applications.
  • High DC Current Gain: It features a high DC current gain (hFE), ranging from 100 to 320 at IC = 1A, which ensures a high level of amplification.
  • Fast Switching Speed: The device offers fast switching speeds, which is crucial for applications that require quick response times.
  • Package: The transistor comes in a TO-220AB package, which is widely used and easily mountable on printed circuit boards (PCBs).

Applications

The 2SD1936T transistor is suitable for a wide range of applications, including:

  • Power regulators
  • Audio amplifiers
  • Switching circuits
  • Driver stages in high-fidelity amplifiers and television circuits

ON Semiconductor's 2SD1936T is a testament to the company's commitment to providing high-quality components that meet the demands of modern electronic devices. Its robustness and versatility make it an excellent choice for both commercial and industrial applications where reliability and efficiency are paramount.

Whether you're designing a new audio system, developing a power supply, or looking for a reliable switch, the 2SD1936T offers the performance and durability to meet your needs. Trust ON Semiconductor for your electronic component requirements and ensure your projects are powered by some of the best transistors in the market.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess