EN
  • EN
  • DE

2SD2176-TD-E

Part No 2SD2176-TD-E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description NPN 1.2A 50V DARLINGTON / Bipolar (BJT) Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1,374 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 906400-2SD2176-TD-E
Ultra Librarian 3D Model Ultra Librarian 2SD2176-TD-E CAD Model

Description

The 2SD2176-TD-E is a high-performance NPN bipolar junction transistor (BJT) from ON Semiconductor, renowned for its efficiency and reliability in various electronic applications. This component is designed to meet the stringent requirements of modern electronic circuits, providing a combination of high speed and low power loss.

Key Features

  • Voltage and Current Ratings: The 2SD2176-TD-E is capable of withstanding collector-base voltages up to 50V, and collector-emitter voltages up to 20V. It also supports collector currents of up to 2A, making it suitable for moderate power switching applications.
  • High Gain Bandwidth Product: With a transition frequency of 120MHz, this transistor is ideal for high-frequency operation, which is essential for applications such as amplifiers and oscillators.
  • Low Saturation Voltage: The low V<sub>CE(sat) characteristic ensures minimal voltage drop across the transistor when it is in the on-state, leading to increased efficiency and reduced power dissipation.
  • Surface Mount Package: The device comes in a compact SOT-89 package, which is suitable for surface-mounted technology (SMT), allowing for efficient use of PCB space and facilitating automated assembly processes.

Applications

The ON Semiconductor 2SD2176-TD-E transistor is versatile and can be used in a wide array of applications, including:

  • Power management circuits
  • Switching regulators
  • DC-DC converters
  • Motor control drivers
  • Audio amplifiers
  • Signal processing

Quality and Reliability

ON Semiconductor is committed to providing high-quality products that meet the rigorous demands of the electronics industry. The 2SD2176-TD-E transistor is manufactured using state-of-the-art processes, ensuring high reliability and performance consistency. It is designed to operate within a wide temperature range, maintaining stability and functionality under various environmental conditions.

For detailed specifications, application notes, and additional resources, customers are encouraged to visit the official ON Semiconductor website or contact their local sales representative.

You May Also Be Interested in

ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess