EN
  • EN
  • DE

2SJ501-TB-E

Part No 2SJ501-TB-E
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description PCH 2.5V DRIVE SERIES / RF Mosfet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 17013-2SJ501-TB-E
Ultra Librarian 3D Model Ultra Librarian 2SJ501-TB-E CAD Model

Description

Product Overview: 2SJ501-TB-E by ON Semiconductor

The 2SJ501-TB-E is a high-performance P-Channel MOSFET brought to you by ON Semiconductor, a leading provider in energy-efficient innovations. This semiconductor device is designed to cater to a wide range of applications, offering efficient power management and switching capabilities. With its robust design and advanced manufacturing techniques, the 2SJ501-TB-E stands out as a reliable component for various electronic circuits.

Key Features

  • Device Type: P-Channel MOSFET
  • Configuration: Single
  • Drain-Source Voltage (V<sub>DS): -60V
  • Continuous Drain Current (I<sub>D): -5A
  • Power Dissipation (P<sub>D): 2W
  • Operating Temperature Range: -55°C to +150°C
  • Mounting Type: Through-Hole
  • Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63

This MOSFET is designed to provide low on-resistance and a high switching speed, making it ideal for high-efficiency power management in a variety of applications. The 2SJ501-TB-E is particularly well-suited for load switch and power management tasks within industrial, consumer, and automotive electronics.

Applications

  • Power Supply Circuits
  • DC/DC Converters
  • Motor Drives
  • Battery Management Systems
  • Load Switching

ON Semiconductor's 2SJ501-TB-E is encapsulated in a TO-252-3, DPAK package, which offers a compact footprint for space-constrained applications while ensuring good thermal performance. Its through-hole mounting design allows for easy integration into existing circuit boards with minimal hassle.

For engineers and designers looking for a P-Channel MOSFET with reliable performance and efficiency, the 2SJ501-TB-E from ON Semiconductor is an excellent choice. It combines the quality and innovation expected from a leading semiconductor manufacturer with the practical needs of modern electronic systems.

As with all ON Semiconductor products, the 2SJ501-TB-E is supported by the company's comprehensive technical documentation and customer support, ensuring that integrating this MOSFET into your design is as smooth and straightforward as possible.

You May Also Be Interested in

Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess