EN
  • EN
  • DE

2SJ637-S-TL-E

Part No 2SJ637-S-TL-E
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description PCH 4V DRIVE SERIES / RF Mosfet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 700 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 17160-2SJ637-S-TL-E
Ultra Librarian 3D Model Ultra Librarian 2SJ637-S-TL-E CAD Model

Description

ON Semiconductor 2SJ637-S-TL-E P-Channel MOSFET

The 2SJ637-S-TL-E is a high-performance P-Channel MOSFET brought to you by ON Semiconductor, a trusted name in power management and semiconductor solutions. This MOSFET is designed to deliver efficient power control and management across a variety of applications, ensuring reliability and energy savings.

Key Features:

  • Device Type: P-Channel MOSFET
  • Package: SOP-8, making it compact and suitable for space-constrained applications.
  • Drain-Source Voltage (Vdss): The 2SJ637-S-TL-E can handle a drain-source voltage of up to -60V, providing a wide operating range for various circuit requirements.
  • Current - Continuous Drain (Id) @ 25°C: It supports a continuous drain current of up to -6A, ensuring adequate current handling capability for high-performance operations.
  • Rds On (Max) @ Id, Vgs: This device offers a low drain-source on-resistance of typically 45 mOhm at -6A, 10V, which translates to increased efficiency and reduced power losses.
  • Gate Charge (Qg) @ Vgs: The gate charge is optimized for fast switching, reducing switching losses and improving overall performance.

Applications:

The 2SJ637-S-TL-E is versatile and can be used in a wide array of applications, including:

  • Power Supply Circuits
  • DC/DC Converters
  • Motor Drive Controllers
  • Load Switching
  • Energy Management Systems

Quality and Reliability:

ON Semiconductor is committed to providing products that meet the highest standards of quality and reliability. The 2SJ637-S-TL-E MOSFET is no exception, as it undergoes rigorous testing and quality assurance processes to ensure it performs to specifications in a variety of conditions.

With its compact size, efficient power management, and ON Semiconductor's reputation for quality, the 2SJ637-S-TL-E is an excellent choice for designers looking to optimize their power circuitry in both commercial and industrial applications.

You May Also Be Interested in

IXYS
HiPerFET Power MOSFETs
Need more? Email Us
Sanken
N-Channel MOS FET
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 11A TO-220FP
Lowest to $13.7099
STMicroelectronics
MOSFET N-CH 600V 4.6A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 7.5A TO-220FP
Lowest to $2.4717
Infineon Technologies
MOSFET N-CH 30V 11A 8-SOIC
Lowest to $1.6320
STMicroelectronics
MOSFET N-CH 900V 8A TO-220FP
Lowest to $3.8577
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
STMicroelectronics
N-channel 800 V, 0.3 ohm typ., 14 A SuperMESH 5 Power MOSFET
Lowest to $4.4352

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess