EN
  • EN
  • DE

2SK212E-SPA

Part No 2SK212E-SPA
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description NCH J-FET / RF Mosfet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 1225472-2SK212E-SPA
Ultra Librarian 3D Model Ultra Librarian 2SK212E-SPA CAD Model

Description

Product Overview: 2SK212E-SPA from ON Semiconductor

The 2SK212E-SPA is a high-performance N-Channel Junction Field Effect Transistor (JFET) designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This discrete semiconductor product is engineered to deliver efficient, reliable performance for a wide array of electronic applications.

Key Features

  • Low On-Resistance: The 2SK212E-SPA boasts an exceptionally low on-resistance, which minimizes energy loss and improves overall efficiency in circuit operation.
  • High-Speed Switching: With its fast switching capabilities, this JFET is suitable for high-speed applications, ensuring rapid response times in critical circuits.
  • Low Leakage Current: The device exhibits a very low leakage current, which enhances its performance in applications where power conservation is crucial.
  • High Input Impedance: The high input impedance characteristic of the 2SK212E-SPA makes it an excellent choice for input stages of various amplifiers and buffering applications.

Applications

The versatility of the 2SK212E-SPA JFET allows it to be used in a wide range of applications, including but not limited to:

  • Audio amplifiers
  • Switching circuits
  • Power management systems
  • Analog signal processing
  • Electronic instrumentation

Product Specifications

The 2SK212E-SPA is provided in a TO-92 package, which is widely used for through-hole mounting, making it suitable for various PCB designs. The device operates over a broad temperature range, ensuring reliability and stability in different environmental conditions. It also meets the stringent requirements of the RoHS directive, making it an environmentally friendly choice for electronic manufacturers.

Quality and Reliability

ON Semiconductor is committed to providing high-quality products that meet the rigorous demands of the electronics industry. The 2SK212E-SPA is no exception and is built to deliver long-term reliability and performance, backed by ON Semiconductor's expertise in semiconductor design and manufacturing.

You May Also Be Interested in

Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess