The 2SK2151-TD from ON Semiconductor is a cutting-edge power MOSFET designed to deliver high-speed switching performance with low on-resistance and high voltage capability. This product is an ideal choice for a wide range of applications, including power supplies, motor controls, and high-efficiency converters.
Key Features
- High Voltage Tolerance: With a drain-to-source voltage (V<sub>DS) of up to 500V, the 2SK2151-TD can handle high voltage applications with ease, making it suitable for various industrial and commercial uses.
- Low On-Resistance: The device boasts a low on-resistance (R<sub>DS(on)), which translates to reduced conduction losses and improved power efficiency in your circuits.
- Fast Switching Speed: The fast switching capability ensures minimal switching losses and is essential for high-frequency applications.
- High Reliability: Built with ON Semiconductor's rigorous quality standards, the 2SK2151-TD is designed for long-term reliability in demanding conditions.
- TO-220 Full-Pack Package: The TO-220 full-pack package provides excellent heat dissipation and mechanical protection, contributing to the device's durability and performance stability.
Applications
- Switch Mode Power Supplies (SMPS)
- DC-to-AC Inverters
- DC-to-DC Converters
- Motor Drives
- Power Management Functions
Technical Specifications
Parameter
Value
Drain-to-Source Voltage (V<sub>DS)
500V
Continuous Drain Current (I<sub>D)
2A
Power Dissipation (P<sub>D)
40W
Operating Temperature Range
-55°C to +150°C
Package
TO-220 Full-Pack
Overall, the 2SK2151-TD from ON Semiconductor is a robust and efficient solution for your power switching needs, providing the performance and reliability required for modern electronic devices and systems.