EN
  • EN
  • DE

2SK2623-TL-E

Part No 2SK2623-TL-E
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description N-CHANNEL SILICON MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 437 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 855401-2SK2623-TL-E
Ultra Librarian 3D Model Ultra Librarian 2SK2623-TL-E CAD Model

Description

2SK2623-TL-E Power MOSFET by ON Semiconductor

The 2SK2623-TL-E is a high-quality N-channel Power MOSFET designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This MOSFET is a crucial component in a wide range of applications, including switch-mode power supplies, motor control systems, and power management tasks.

Key Features

  • Device Type: N-Channel Power MOSFET
  • Configuration: Single
  • Drain-to-Source Voltage (VDSS): 60V
  • Continuous Drain Current (ID): 50A
  • Pulsed Drain Current (IDM): 200A
  • Gate-to-Source Voltage (VGSS): ±20V
  • Low On-Resistance (RDS on): Provides efficient power conversion, reducing energy loss and improving system efficiency.
  • High-Speed Switching: Suitable for applications requiring fast switching performance.
  • Total Power Dissipation (PD): 45W at 25°C

Applications

The 2SK2623-TL-E is ideal for a variety of applications that require high-speed switching and power control. Its robust design ensures reliable operation in:

  • Power supply units
  • DC-DC converters
  • Motor drives
  • Automotive applications
  • Power management systems

Package and Quality

Encased in a TO-252 (DPAK) package, the 2SK2623-TL-E offers a compact form factor suitable for surface-mount technology (SMT) and is designed to meet the rigorous standards of the electronics industry. ON Semiconductor is committed to the highest quality and reliability of its products, ensuring that the 2SK2623-TL-E MOSFET meets the requirements of the most demanding applications.

Environmental Compliance

The 2SK2623-TL-E is compliant with RoHS (Restriction of Hazardous Substances), reflecting ON Semiconductor's dedication to environmental responsibility. This compliance ensures that the MOSFET is free from lead, cadmium, mercury, and other hazardous materials, making it a safe choice for electronic manufacturers looking to create eco-friendly products.

You May Also Be Interested in

IXYS
Polar HiPerFET Power MOSFET
Lowest to $5.1136
IXYS
HiPerFET Power MOSFETs
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 15A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 5A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 600V 17A TO220FP
Lowest to $5.6965
STMicroelectronics
MOSFET N-CH 900V 8A TO-220FP
Lowest to $3.8577
STMicroelectronics
MOSFET N-CH 1KV 3.5A TO220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
Freescale Semiconductor - NXP
RF POWER FIELD-EFFECT TRANSISTOR / RF Mosfet LDMOS (Dual) 28 V 350 mA 2.58GHz 15.5dB 28W NI-780S-4L2L
Lowest to $216.4180

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess