EN
  • EN
  • DE

2SK3411-TL-E

Part No 2SK3411-TL-E
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description NCH 4V DRIVE SERIES / RF Mosfet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 700 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 18509-2SK3411-TL-E
Ultra Librarian 3D Model Ultra Librarian 2SK3411-TL-E CAD Model

Description

The 2SK3411-TL-E by ON Semiconductor is a meticulously engineered N-channel MOSFET designed to deliver high efficiency and reliability for a wide array of applications. This power MOSFET is a testament to ON Semiconductor's commitment to providing cutting-edge technology that enhances performance while minimizing power loss.

Key Features

  • Device Type: N-channel MOSFET
  • Configuration: Single
  • Drain-Source Voltage (V<sub>DS): 60V
  • Continuous Drain Current (I<sub>D): 50A
  • Power Dissipation (P<sub>D): 45W
  • RDS(on): Low on-resistance for higher efficiency
  • Package: TO-252 (DPAK)
  • RoHS: Compliant

Applications

The 2SK3411-TL-E is versatile and can be used in a variety of applications, including but not limited to:

  • DC/DC converters
  • Power management systems
  • Motor drives
  • Automotive applications
  • Switching applications

Quality and Reliability

ON Semiconductor's 2SK3411-TL-E MOSFET is built with high standards, ensuring that it meets the stringent requirements of industrial and automotive grade applications. The device's robust design guarantees long-term stability and performance under various conditions. With its low on-resistance, the MOSFET reduces power loss, thus improving energy efficiency in electronic systems.

Environmental Compliance

The 2SK3411-TL-E is environmentally friendly and adheres to the RoHS directive, which restricts the use of certain hazardous substances in electrical and electronic equipment. ON Semiconductor is dedicated to manufacturing products that not only meet customer needs but also contribute to a sustainable future.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 500V 9A TO220FP
Lowest to $33.1300
IXYS
N-Channel Enhancement Mode Avalanche Rated, High dv/dt, Low t Low Gate Charge and Capacitances
Lowest to $32.6415
STMicroelectronics
MOSFET N-CH 900V 8A TO-220FP
Lowest to $3.8577
Vishay
Dual N-Channel 40-V (D-S) MOSFET
Need more? Email Us
STMicroelectronics
MOSFET N-CH 800V 11A TO220FP
Lowest to $5.4227
Sanken
N-Channel MOS FET
Need more? Email Us
STMicroelectronics
N-channel 800 V, 0.3 ohm typ., 14 A SuperMESH 5 Power MOSFET
Lowest to $4.4352
Infineon Technologies
MOSFET N-CH 30V 11A 8-SOIC
Lowest to $1.6320
Freescale Semiconductor - NXP
RF POWER FIELD-EFFECT TRANSISTOR / RF Mosfet LDMOS (Dual) 28 V 350 mA 2.58GHz 15.5dB 28W NI-780S-4L2L
Lowest to $216.4180

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess