EN
  • EN
  • DE

2SK3487-TD-E

Part No 2SK3487-TD-E
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description NCH 2.5V DRIVE SERIES / RF Mosfet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 18586-2SK3487-TD-E
Ultra Librarian 3D Model Ultra Librarian 2SK3487-TD-E CAD Model

Description

Introducing the 2SK3487-TD-E Power MOSFET by ON Semiconductor

The 2SK3487-TD-E from ON Semiconductor is a high-performance N-channel power MOSFET designed to deliver efficiency and reliability for a wide range of applications. This semiconductor device is well-suited for use in power management tasks, particularly in switching applications where power efficiency is critical. The 2SK3487-TD-E is a testament to ON Semiconductor's commitment to providing innovative solutions that meet the demands of modern electronic circuits.

Key Features

  • Low On-Resistance: The device features a low on-resistance, which minimizes conduction losses and enhances overall efficiency, making it ideal for high current applications.
  • High-Speed Switching: With its fast switching capabilities, the 2SK3487-TD-E can operate efficiently at high frequencies, which is beneficial for power supplies and converters.
  • High Breakdown Voltage: A high breakdown voltage ensures that the device can handle high voltage applications without the risk of breakdown, providing a stable and reliable performance.
  • RoHS Compliant: The MOSFET adheres to environmental standards, being RoHS compliant, thus ensuring that it is free from hazardous substances.

Applications

The versatility of the 2SK3487-TD-E allows it to be used in various applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Motor Drives
  • Power Inverter Circuits
  • Battery Management Systems

Product Specifications

The 2SK3487-TD-E offers a comprehensive set of specifications that make it a robust choice for power switching needs:

  • Drain-Source Voltage (V<sub>DS): 600V
  • Continuous Drain Current (I<sub>D): 18A
  • Power Dissipation (P<sub>D): 150W
  • Operating Temperature Range: -55°C to +150°C

Quality and Reliability

ON Semiconductor ensures that the 2SK3487-TD-E meets strict quality standards, providing a reliable solution for designers and engineers. The device's robust construction ensures longevity and consistent performance under varying conditions. When you choose the 2SK3487-TD-E, you are selecting a product from a manufacturer known for its dedication to quality and innovation in the semiconductor industry.

For detailed product information, technical specifications, and support resources, customers are encouraged to visit ON Semiconductor's official website or contact their local sales representative.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 500V 5A TO-220FP
Need more? Email Us
IXYS
HiPerFET Power MOSFETs Q-CLASS
Lowest to $63.2895
STMicroelectronics
MOSFET N-CH 1KV 3.5A TO220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 600V 17A TO220FP
Lowest to $5.6965
STMicroelectronics
MOSFET N-CH 600V 4.6A TO-220FP
Need more? Email Us
IXYS
N-Channel Enhancement Mode Avalanche Rated, High dv/dt, Low t Low Gate Charge and Capacitances
Lowest to $32.6415
STMicroelectronics
MOSFET N-CH 500V 22A TO220FP
Need more? Email Us
Infineon Technologies
MOSFET N-CH 100V 8.3A 8-SOIC
Lowest to $0.5419
Sanken
N-Channel MOS FET
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess