EN
  • EN
  • DE

2SK4096LS

Part No 2SK4096LS
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 500V 7.1A TO220FI
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr ON Semiconductor
Package Bulk
Product Status Obsolete
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 500 V
Current - Continuous Drain (Id) @ 25°C 7.1A (Tc)
Rds On (Max) @ Id, Vgs 850mOhm @ 4A, 10V
Gate Charge (Qg) (Max) @ Vgs 24 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds 600 pF @ 30 V
Power Dissipation (Max) 2W (Ta), 33W (Tc)
Temperature Range - Operating 150°C (TJ)
Mounting Type Through Hole
Supplier Device Package TO-220FI(LS)
Package / Case TO-220-3 Full Pack
Standard Package 204 pcs
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 18963-2SK4096LS
Ultra Librarian 3D Model Ultra Librarian 2SK4096LS CAD Model

Description

ON Semiconductor 2SK4096LS - N-Channel MOSFET

The 2SK4096LS is a high-performance N-Channel MOSFET brought to you by ON Semiconductor, a leader in energy-efficient innovations. This MOSFET is designed to meet the rigorous demands of modern electronic circuits, providing a combination of low on-resistance and high switching speeds, making it an excellent choice for a variety of power management applications.

Key Features

  • Low On-Resistance: The device boasts an exceptionally low on-resistance, which means it can handle high currents without significant power losses, making it highly efficient for power conversion and management tasks.
  • High-Speed Switching: With its fast switching capabilities, the 2SK4096LS is well-suited for high-frequency applications, reducing switching losses and improving overall performance.
  • Gate Charge: It has been optimized for minimal gate charge, which further enhances its switching performance, especially in applications where rapid switching is crucial.
  • Voltage Rating: The MOSFET operates with a drain-to-source voltage (Vdss) of up to 500V, providing a wide safety margin for various applications.
  • Current Capacity: It can sustain a continuous drain current (Id) of up to 10A, making it robust enough for handling high power levels.

Applications

  • Switch Mode Power Supplies (SMPS)
  • Power Inverters
  • Motor Control Systems
  • DC-DC Converters
  • LED Lighting

The 2SK4096LS is packaged in a TO-220SIS, which is known for its excellent thermal performance, ensuring reliable operation even under high temperature conditions. This package is also designed for easy mounting on printed circuit boards, facilitating efficient heat dissipation and simplifying the design process for engineers.

Whether you're developing power supplies, designing motor control circuits, or innovating in LED lighting, the 2SK4096LS from ON Semiconductor is a dependable MOSFET that combines efficiency, reliability, and performance. Its advanced features and robust design make it an ideal choice for engineers looking to optimize their power management systems.

You May Also Be Interested in

IXYS
HiPerFET Power MOSFETs Q-CLASS
Lowest to $63.2895
Alpha & Omega Semiconductor Inc.
650V 11A a MOS TM Power Transistor
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 22A TO220FP
Need more? Email Us
Rohm Semiconductor
MOSFET P-CH 20V 1A WEMT6
Lowest to $2.8240
STMicroelectronics
MOSFET N-CH 500V 5A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 600V 17A TO220FP
Lowest to $5.6965
IXYS
N-Channel Enhancement Mode Avalanche Rated, High dv/dt, Low t Low Gate Charge and Capacitances
Lowest to $32.6415
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
Infineon Technologies
MOSFET N-CH 30V 11A 8-SOIC
Lowest to $1.6320

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5821 $58.2100
245+ $0.4782 $117.1590
375+ $0.4632 $173.7000
520+ $0.4481 $233.0120
670+ $0.4331 $290.1770
895+ $0.3881 $347.3495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,520 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess