EN
  • EN
  • DE

2SK4197FS

Part No 2SK4197FS
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 600V 3.3A TO-220F-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 3.3A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Max Gate Charge 11nC @ 10V
Max Input Capacitance 260pF @ 30V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 2W (Ta), 28W (Tc)
Maximum Rds On at Id,Vgs 3.25 Ohm @ 1.8A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-220-3
Dimension TO-220-3
Win Source Part Number 1004766-2SK4197FS
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SK4197FS CAD Model

Description

The 2SK4197FS is a high-performance N-Channel MOSFET produced by ON Semiconductor, a leading figure in the semiconductor industry. This device is designed to meet the rigorous demands of power switching applications in modern electronic circuits. It is particularly well-suited for use in power supplies, DC-DC converters, and motor control systems, where efficiency and reliability are paramount.

Key Features:

  • Low On-Resistance: The 2SK4197FS boasts an exceptionally low on-resistance, which minimizes conduction losses and enhances overall efficiency. This feature is crucial for applications that require high current handling with minimal power dissipation.
  • High-Speed Switching: Designed for fast switching applications, this MOSFET enables high-speed operation, which is essential for reducing switching losses and improving performance in high-frequency power circuits.
  • High Breakdown Voltage: With a high drain-source breakdown voltage, the 2SK4197FS provides a robust and reliable operation even under high voltage conditions, ensuring the safety and longevity of the device.
  • Low Gate Charge: The low gate charge characteristic of this MOSFET allows for efficient switching performance, reducing the energy required to turn the transistor on and off, and thus saving power in the overall design.

Applications:

  • Switching regulators
  • DC-DC converters
  • Motor control systems
  • Power management solutions
  • Uninterruptible power supplies (UPS)

The 2SK4197FS from ON Semiconductor is presented in a TO-3PF package, which is known for its high thermal performance and durability. The package design ensures that the MOSFET can handle higher levels of heat, which is beneficial for high-power and high-temperature operations.

Engineers and designers looking for a reliable and efficient power MOSFET will find the 2SK4197FS to be an excellent choice. Its combination of low on-resistance, high-speed switching, and robust breakdown voltage make it a versatile component for a wide range of electronic applications.

You May Also Be Interested in

NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0550 $58.0250
135+ $0.8657 $116.8695
210+ $0.8387 $176.1270
285+ $0.8117 $231.3345
370+ $0.7845 $290.2650
495+ $0.7034 $348.1830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess