EN
  • EN
  • DE

2SK4198LS

Part No 2SK4198LS
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 600V 5A TO-220FI
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 5A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 1mA
Max Gate Charge 14.3nC @ 10V
Max Input Capacitance 360pF @ 30V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 2W (Ta), 30W (Tc)
Maximum Rds On at Id,Vgs 2.34 Ohm @ 2.5A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-220FI(LS)
Dimension TO-220-3 Full Pack
Win Source Part Number 1004767-2SK4198LS
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SK4198LS CAD Model

Description

ON Semiconductor 2SK4198LS Product Overview

The 2SK4198LS is a high-performance N-Channel MOSFET brought to you by ON Semiconductor, a leading supplier in the semiconductor industry. This MOSFET is designed to offer efficient power management and conversion for a wide range of applications. Its advanced technology ensures reliable operation and longevity, making it a preferred choice for engineers and designers.

Key Features

  • Low On-Resistance: The device features a very low on-resistance, which translates to reduced conduction losses and improved overall efficiency in applications.
  • High-Speed Switching: With its fast switching capabilities, the 2SK4198LS is ideal for high-speed power switching applications, contributing to better performance and reduced switching losses.
  • High Drain-Source Voltage: The MOSFET can handle a high drain-source voltage (V<sub>DS), offering a robust solution for circuits with higher voltage requirements.
  • Low Gate Charge: A lower gate charge allows for reduced power consumption during the switching operation, which is beneficial in power-sensitive designs.
  • Enhanced Durability: The MOSFET is designed to withstand harsh conditions, ensuring a reliable performance over a wide temperature range.

Applications

The versatility of the 2SK4198LS makes it suitable for a diverse set of applications, including:

  • Power supply units
  • DC-DC converters
  • Motor drives
  • Automotive applications
  • Switching regulators
  • LED lighting systems

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The 2SK4198LS is manufactured with precision to ensure consistent performance and is subjected to rigorous testing to guarantee reliability in various applications and environments.

Environmental Impact

ON Semiconductor is dedicated to environmental stewardship. The 2SK4198LS is designed with eco-friendly materials and complies with international environmental standards, contributing to a greener and more sustainable future.

You May Also Be Interested in

Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess