EN
  • EN
  • DE

2SK4221

Part No 2SK4221
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 500V 26A TO-3PB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tray
Part Status Obsolete(EOL)
Channel Type Type N
Technology MOSFET
Drain Source Voltage 500V
Current - Continuous Drain (Id) @ 25°C 26A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate Charge (Qg) (Maximum) @ Vgs 87nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 2250pF @ 30V
Vgs (Maximum) ±30V
Power Dissipation (Maximum) 2.5W (Ta), 220W (Tc)
Rds On (Maximum) @ Id, Vgs 240 mOhm @ 13A, 10V
Operating Temperature Range 150°C (TJ)
Mounting Style Through Hole
Manufacturer Package TO-3PB
Package TO-3P-3, SC-65-3
Win Source Part Number 763020-2SK4221
Popularity Medium
Supply and Demand Status Limited
Family Name 2SK4221
Introduction Date September 11, 2009
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2021
Ultra Librarian 3D Model Ultra Librarian 2SK4221 CAD Model

Description

The ON Semiconductor 2SK4221 is a high-performance N-Channel MOSFET designed to deliver efficient power management and switching in a wide range of applications. This device is a testament to ON Semiconductor's commitment to providing industry-leading components that meet the rigorous demands of modern electronic circuits.

Key Features

  • Low On-Resistance: The 2SK4221 boasts a low on-resistance, which minimizes conduction losses and enhances overall efficiency, making it ideal for power-intensive applications.
  • High-Speed Switching: With its capability for high-speed switching, this MOSFET can handle fast transitions, which is crucial for applications such as switching power supplies and motor control.
  • High-Voltage Tolerance: The device is capable of withstanding high voltages, ensuring reliability and stability in circuits that experience voltage spikes or surges.
  • Low Gate Charge: A low gate charge reduces the power required to control the MOSFET, which leads to lower switching losses and improved high-frequency performance.

Applications

The 2SK4221 is versatile and can be utilized in a variety of applications, including:

  • Power Supplies
  • DC-DC Converters
  • Motor Drives
  • Automotive Systems
  • LED Lighting

Product Specifications

Parameter Value Drain-to-Source Voltage (V<sub>DS) 60V Continuous Drain Current (I<sub>D) 35A Power Dissipation (P<sub>D) 45W Operating Temperature Range -55°C to +150°C

With its robust design and reliable performance, the ON Semiconductor 2SK4221 N-Channel MOSFET is an excellent choice for engineers and designers looking to improve their power management systems. Whether for industrial, automotive, or consumer electronics, the 2SK4221 delivers the efficiency and durability needed for today's high-performance electronic devices.

You May Also Be Interested in

Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess