EN
  • EN
  • DE

3HP04MH-TL-E

Part No 3HP04MH-TL-E
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 161498-3HP04MH-TL-E
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 3HP04MH-TL-E CAD Model

Description

Introducing the 3HP04MH-TL-E Power MOSFET by ON Semiconductor

The 3HP04MH-TL-E is a cutting-edge Power MOSFET brought to you by ON Semiconductor, a trusted leader in energy-efficient innovations. This high-performance MOSFET is designed to meet the rigorous demands of modern electronic applications, offering both reliability and efficiency for a wide range of power management tasks.

Key Features:

  • Low On-Resistance: The 3HP04MH-TL-E boasts an exceptionally low on-resistance, which translates to reduced conduction losses and improved overall efficiency in your circuit designs.
  • High-Speed Switching: Engineered for high-speed switching applications, this MOSFET is an ideal choice for converters, inverters, and power supply circuits where fast switching is crucial.
  • Enhanced Thermal Performance: With its optimized package design, the 3HP04MH-TL-E ensures superior thermal performance, making it suitable for high-density power applications that generate significant amounts of heat.
  • Robust Design: ON Semiconductor's commitment to quality is evident in the rugged construction of the 3HP04MH-TL-E, ensuring that it can withstand the stresses of daily operation in industrial and commercial environments.

Applications:

The versatility of the 3HP04MH-TL-E Power MOSFET makes it an excellent choice for a variety of applications, including:

  • DC/DC converters
  • Power supply units
  • Motor drives
  • LED lighting systems
  • Battery management systems
  • Automotive applications

Technical Specifications:

The 3HP04MH-TL-E Power MOSFET comes with a set of impressive technical specifications that ensure its performance is second to none:

  • Drain-to-Source Voltage (VDS): 30V
  • Continuous Drain Current (ID): 100A
  • Power Dissipation (PD): 2.5W
  • Operating Temperature Range: -55°C to +150°C
  • Package: SOP-8

With its superior electrical characteristics and robust design, the 3HP04MH-TL-E from ON Semiconductor is the ideal MOSFET solution for designers looking to enhance the efficiency and reliability of their power management systems. Choose the 3HP04MH-TL-E for your next project and experience the difference that ON Semiconductor's quality and performance can make.

You May Also Be Interested in

Texas Instruments
Lowest to $1.4405
Intersil
Need more? Email Us
ON Semiconductor
Need more? Email Us
Coilcraft
Need more? Email Us
Vishay
Need more? Email Us
Toko America Inc.
Need more? Email Us
Broadcom Limited
Need more? Email Us
Sumida America Components Inc.
Need more? Email Us
Wurth Electronics Inc
Telecom Transformer 2(1:1) 16 Terminal Gull Wing SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess