EN
  • EN
  • DE

3LP02M

Part No 3LP02M
Manufacturer ON Semiconductor
Catalog FETs - Single
Description Trans MOSFET P-CH Si 30V 0.2A 3-Pin Case MCP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer ON Semiconductor
Win Source Part Number 161529-3LP02M
Popularity Low
Supply and Demand Status Sufficient
Family Name 3LP02M
Introduction Date January 19, 2007
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 3LP02M CAD Model

Description

ON Semiconductor 3LP02M Product Overview

The ON Semiconductor 3LP02M is a high-performance, integrated circuit designed for the efficient management of power within electronic systems. This versatile component is engineered to provide a reliable solution for a wide range of applications, including consumer electronics, automotive systems, and industrial equipment.

Key Features

  • High Efficiency: The 3LP02M is optimized for low power loss, ensuring that devices run cooler and more efficiently. This leads to extended battery life in portable applications and reduced energy costs for all users.
  • Compact Design: With its small footprint, the 3LP02M is ideal for space-constrained applications, allowing designers to minimize the size of their power management solutions without sacrificing performance.
  • Robust Protection Features: This IC incorporates multiple protection features, including overcurrent, overvoltage, and thermal shutdown, to safeguard the system against potential damage from electrical anomalies.
  • Wide Operating Voltage Range: The 3LP02M supports a broad range of input voltages, making it a versatile choice for various operating environments and ensuring compatibility with different power sources.
  • Low Quiescent Current: The device's low idle power consumption contributes to the overall energy efficiency of the end product, which is particularly critical in battery-powered applications.

Applications

The 3LP02M from ON Semiconductor is suited for a multitude of applications due to its adaptability and robustness. It is commonly employed in:

  • Portable electronic devices such as smartphones, tablets, and laptops.
  • Automotive systems, including infotainment units and advanced driver-assistance systems (ADAS).
  • Power supplies for industrial and telecommunications equipment.
  • LED lighting solutions where efficient power conversion is essential.

In summary, the ON Semiconductor 3LP02M is a versatile and efficient power management IC that offers a compact design, comprehensive protection features, and a wide operating voltage range. Its suitability for a diverse array of applications makes it a go-to choice for designers looking to enhance the performance and reliability of their electronic products.

You May Also Be Interested in

Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Infineon Technologies
MOSFET N-CH 25V 40A/100A TDSON
Lowest to $1.6042
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
STMicroelectronics
DISCRETE
Lowest to $27.8572
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess