EN
  • EN
  • DE

5HN01M-TL-E

Part No 5HN01M-TL-E
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 50V 0.1A MCP3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 50V
Continuous Drain Current at 25°C 100mA (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4V, 10V
Max Gate Charge 1.4nC @ 10V
Max Input Capacitance 6.2pF @ 10V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 150mW (Ta)
Maximum Rds On at Id,Vgs 7.5 Ohm @ 50mA, 10V
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 3-MCP
Dimension SC-70, SOT-323
Win Source Part Number 075925-5HN01M-TL-E
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Portable Devices, Consumer Electronics, Power Management, Industrial
Ultra Librarian 3D Model Ultra Librarian 5HN01M-TL-E CAD Model

Description

The 5HN01M-TL-E is a cutting-edge N-Channel MOSFET brought to you by ON Semiconductor, a renowned leader in power and signal management solutions. This high-performance transistor is designed for optimal efficiency and reliability in a variety of applications, including power management, switching, and amplification.

Key Features

  • Low On-Resistance: The 5HN01M-TL-E features a very low on-resistance, which translates to reduced power loss and improved energy efficiency during operation.
  • High-Speed Switching: Engineered for fast switching applications, this MOSFET allows for high-frequency operation, making it suitable for modern electronic circuits that demand quick response times.
  • Compact SOT-23 Package: The small footprint of the SOT-23 package makes it an excellent choice for space-constrained applications, without compromising on power handling capabilities.
  • High Reliability: ON Semiconductor's commitment to quality ensures that the 5HN01M-TL-E is a reliable component that can withstand the rigors of demanding environments.
  • Lead-Free and RoHS Compliant: In alignment with environmental standards, this product is lead-free and RoHS compliant, making it a responsible choice for eco-friendly electronics design.

Applications

The versatility of the 5HN01M-TL-E MOSFET allows it to be used in a wide array of applications. It is particularly well-suited for:

  • DC/DC converters
  • Power supply circuits
  • Motor control systems
  • LED lighting solutions
  • Load switches
  • Portable electronic devices

Technical Specifications

Some of the key technical specifications of the 5HN01M-TL-E include:

  • Voltage - Rated: 30V
  • Current - Continuous Drain (Id) @ 25°C: 500mA
  • Power - Max: 150mW
  • Rds On (Max) @ Id, Vgs: 7 Ohm @ 500mA, 10V
  • Drive Voltage (Max Rds On, Min Rds On): 4.5V, 2.5V

For detailed information and complete specifications, designers and engineers are encouraged to consult the datasheet provided by ON Semiconductor. The 5HN01M-TL-E is a testament to ON Semiconductor's dedication to providing high-quality, high-performance components for today's innovative electronic designs.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
STMicroelectronics
MOSFET N-CH 900V 8A TO-220FP
Lowest to $3.8577
STMicroelectronics
MOSFET N-CH 500V 9A TO220FP
Lowest to $33.1300
STMicroelectronics
MOSFET N-CH 600V 4.6A TO-220FP
Need more? Email Us
IXYS
Polar HiPerFET Power MOSFET
Lowest to $5.1136
STMicroelectronics
MOSFET N-CH 500V 15A TO-220FP
Need more? Email Us
STMicroelectronics
N-channel 800 V, 0.3 ohm typ., 14 A SuperMESH 5 Power MOSFET
Lowest to $4.4352
Alpha & Omega Semiconductor Inc.
650V 11A a MOS TM Power Transistor
Need more? Email Us
Freescale Semiconductor - NXP
RF POWER FIELD-EFFECT TRANSISTOR / RF Mosfet LDMOS (Dual) 28 V 350 mA 2.58GHz 15.5dB 28W NI-780S-4L2L
Lowest to $216.4180

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.4097 $59.4065
345+ $0.3363 $116.0235
535+ $0.3257 $174.2495
735+ $0.3152 $231.6720
950+ $0.3047 $289.4650
1,270+ $0.2732 $346.9640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,244 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess