The 5LN01M-TL-E from ON Semiconductor is a high-performance, N-Channel MOSFET that offers an efficient solution for a wide range of power management applications. This MOSFET is designed to provide low on-state resistance and high switching performance, making it an ideal choice for power conversion and regulation tasks in consumer electronics, industrial systems, and automotive circuits.
Key Features
- Low On-Resistance: The device features an ultra-low on-resistance (R<sub>DS(on)), which minimizes conduction losses and enhances overall efficiency.
- High-Speed Switching: With its fast switching capabilities, the 5LN01M-TL-E is suitable for high-frequency applications, ensuring minimal switching losses and better performance.
- Low Gate Charge: The reduced gate charge (Q<sub>G) allows for lower drive power requirements and simplifies gate drive circuitry.
- Small Package: Enclosed in a compact SOT-416 (SC-75A) package, the MOSFET is optimized for space-constrained applications.
- High-Temperature Operation: Capable of operating at high temperatures, this MOSFET maintains its performance under thermal stress, making it reliable for various environmental conditions.
Applications
The versatility of the 5LN01M-TL-E MOSFET allows it to be used in a multitude of applications, including:
- DC/DC converters
- Power supply load switches
- Battery management systems
- Motor control circuits
- LED lighting drivers
Product Specifications
Parameter
Value
Drain-to-Source Voltage (V<sub>DSS)
50V
Continuous Drain Current (I<sub>D)
150mA
Power Dissipation (P<sub>D)
150mW
R<sub>DS(on)
6 Ohms
With its robust design and superior electrical characteristics, the ON Semiconductor 5LN01M-TL-E MOSFET stands out as a reliable and efficient component for your power management needs.