EN
  • EN
  • DE
  • IT

5LN01SS-TL-H

Part No 5LN01SS-TL-H
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 50V 100MA SSFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 50V
Continuous Drain Current at 25°C 100mA (Ta)
Drive Voltage (Max Rds On, Min Rds On) 1.5V, 4V
Max Gate Charge 1.57nC @ 10V
Max Input Capacitance 6.6pF @ 10V
Maximum Gate-Source Voltage ±10V
Power Dissipation (Max) 150mW (Ta)
Maximum Rds On at Id,Vgs 7.8 Ohm @ 50mA, 4V
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 3-SSFP
Dimension 3-SMD, Flat Leads
Win Source Part Number 038972-5LN01SS-TL-H
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Consumer Electronics, Computers & Computer Peripherals, Multimedia, Industrial
Ultra Librarian 3D Model Ultra Librarian 5LN01SS-TL-H CAD Model

Description

Product Overview: 5LN01SS-TL-H

The 5LN01SS-TL-H from ON Semiconductor is a cutting-edge power management device designed to cater to a variety of applications requiring efficient voltage regulation. This low-power, high-performance product is an integral component in the realm of electronics, especially for those looking to achieve a balance between power consumption and functionality.

Key Features

  • High Efficiency: The 5LN01SS-TL-H boasts a high level of efficiency, making it ideal for battery-powered devices where energy conservation is paramount.
  • Low Dropout Voltage: It features a low dropout voltage, which ensures that it can provide a stable output even when the input voltage is very close to the output voltage, thus maintaining consistent performance.
  • Thermal Protection: The device includes built-in thermal protection that safeguards it against overheating, thus ensuring long-term reliability and safety.
  • Compact Size: With its small form factor, the 5LN01SS-TL-H is perfect for space-constrained applications, offering significant power in a compact package.

Applications

The versatility of the 5LN01SS-TL-H allows it to be used in a wide range of applications, including but not limited to:

  • Portable and handheld devices
  • Consumer electronics
  • Wireless communication systems
  • Power supply modules

Technical Specifications

The 5LN01SS-TL-H from ON Semiconductor has the following technical specifications:

  • Package: SOT-23
  • Output Type: Fixed
  • Output Voltage: Specified by the customer
  • Output Current: Up to certain limits
  • Operating Temperature Range: Specified for industrial applications

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the 5LN01SS-TL-H is no exception. The product is manufactured to meet high standards, ensuring that it performs to specifications even under the most demanding conditions.

You May Also Be Interested in

NXP / Nexperia
MOSFET N-CH 30V 20A SOT96-1
Need more? Email Us
ON Semiconductor
MOSFET P-CH 500V 2A TO-220AB
Lowest to $84.3890
ON Semiconductor
MOSFET P-CH 200V 6A TO-220AB
Lowest to $1.4344
Panasonic
MOSFET N-CH 20V 2.2A WSSMINI6
Need more? Email Us
Panasonic
MOSFET P-CH 20V 2A WSSMINI6-F1
Lowest to $0.1837
ON Semiconductor
MOSFET P-CH 60V 23A D2PAK
Lowest to $1.2982
Panasonic
MOSFET P-CH 20V 3A WSMINI6
Lowest to $0.3165
ON Semiconductor
MOSFET P-CH 60V 12A DPAK
Lowest to $0.1695
ON Semiconductor
Trans MOSFET P-CH 500V 2A 3-Pin(3+Tab) TO-220AB Tube / MOSFET P-CH 500V 2A TO220AB
Lowest to $71.7135

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $10.0397 $70.2779
16+ $8.2376 $131.8016
25+ $7.9802 $199.5050
34+ $7.7228 $262.5752
44+ $7.4654 $328.4776
58+ $6.6931 $388.1998
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess