EN
  • EN
  • DE
  • IT

6LP04CH-TL-E

Part No 6LP04CH-TL-E
Manufacturer ON Semiconductor
Catalog FETs - Arrays
Description P-CHANNEL SILICON MOSFET / Mosfet Array
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number 6LP04
Standard Package 2,664 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 856988-6LP04CH-TL-E
Ultra Librarian 3D Model Ultra Librarian 6LP04CH-TL-E CAD Model

Description

The 6LP04CH-TL-E is a high-performance, low-power CMOS LDO (Low Drop-Out) regulator designed and manufactured by ON Semiconductor, a leading provider in energy-efficient innovations. This LDO is engineered to deliver a stable and precise voltage supply, making it an ideal choice for a wide range of applications that require efficient power management solutions.

Key Features

  • Output Voltage: The 6LP04CH-TL-E provides a fixed output voltage, ensuring a stable and reliable power supply for sensitive electronic components.
  • Low Dropout Voltage: Designed to operate with a minimal difference between the input and output voltage, this LDO helps to maximize battery life in portable devices.
  • High Accuracy: The output voltage accuracy is maintained within tight tolerances, which is critical for powering precision circuits.
  • Low Quiescent Current: It features a low quiescent current, reducing the power consumption when the device is in standby mode, thus extending battery life in portable applications.
  • Thermal Protection: The device includes built-in thermal shutdown protection to prevent damage from overheating, enhancing the reliability and lifespan of the regulator.
  • Package: The 6LP04CH-TL-E comes in a small and compact package, making it suitable for space-constrained applications.

Applications

The versatility of the 6LP04CH-TL-E allows it to be used in a diverse array of devices and systems. It is particularly well-suited for:

  • Portable and battery-powered devices
  • Microcontroller power supply
  • Consumer electronics
  • Wireless communication equipment
  • Healthcare devices

Quality and Reliability

ON Semiconductor is committed to the highest standards of quality and reliability. The 6LP04CH-TL-E LDO regulator is a testament to this commitment, providing a robust power management solution that meets the stringent requirements of today's electronic devices.

Environmental Considerations

ON Semiconductor is dedicated to environmental stewardship. The 6LP04CH-TL-E is designed with eco-friendly materials and complies with international regulations, contributing to the production of greener electronic products.

You May Also Be Interested in

ON Semiconductor
MOSFET 2N-CH 30V 8DFN
Lowest to $3.0464
Fairchild/ON Semiconductor
N-CHANNEL POWER MOSFET
Lowest to $0.2264
Harris Corporation
DUAL P-CHANNEL POWER MOSFET
Lowest to $1.5044
ON Semiconductor
MOSFET 2P-CH 20V 0.88A SOT-363
Lowest to $0.0987
Diodes Incorporated
MOSFET BVDSS: 31V-40V POWERDI333 / Mosfet Array 40V 11.9A (Ta), 30.2A (Tc) 2.34W (Ta), 14.8W (Tc) Surface Mount PowerDI3333-8 (Type UXC)
Lowest to $3.2843
Cree/Wolfspeed
MOSFET 2N-CH 1200V 404A MODULE / Mosfet Array 1200V (1.2kV) 423A (Tc) 1660W Chassis Mount Module
Lowest to $1,340.4698
Fairchild/ON Semiconductor
P-CHANNEL POWER MOSFET
Lowest to $0.1513
ON Semiconductor
MOSFET PWR P-CHAN DUAL 30V 8SOIC / Mosfet Array
Need more? Email Us
ON Semiconductor
MOSFET 2N-CH 20V 0.63A SOT363
Lowest to $0.6778

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.5912 $71.6040
100+ $1.3052 $130.5200
155+ $1.2652 $196.1060
215+ $1.2237 $263.0955
275+ $1.1836 $325.4900
370+ $1.0608 $392.4960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,240 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess