EN
  • EN
  • DE

74LCX32BQX

Part No 74LCX32BQX
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC GATE OR 4CH 2-INP 14DQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 43 Weeks
Features OR Gate IC 4 Channel - 14-DQFN (3x2.5)
Manufacturer ON Semiconductor
Series 74LCX
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 14-VFQFN Exposed Pad
Case / Package 14-DQFN (3x2.5)
Family Name 74LCX32
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 74LCX32BQXTR, 74LCX32BQXCT, 74LCX32BQXDKR, 74LCX32BQX-ND
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 857941-74LCX32BQX
Ultra Librarian 3D Model Ultra Librarian 74LCX32BQX CAD Model

Description

ON Semiconductor 74LCX32BQX: Low Voltage Quad 2-Input OR Gate

The 74LCX32BQX from ON Semiconductor is a high-performance, low-voltage Quad 2-Input OR Gate IC designed for use in 3.3V LVTTL/LVCMOS systems. It is part of the LCX family, which is renowned for its low power consumption and high drive capability, making it an ideal choice for interfacing with high-speed systems or for buffering and driving heavy loads.

This integrated circuit features a 2-input OR gate configuration, with four independent gates packaged in a compact and surface-mountable 14-pin DFN package. The device is optimized for 3.3V VCC operation but can also handle a wide voltage range from 2V to 3.6V, providing design flexibility for mixed-voltage system integration.

The 74LCX32BQX is characterized by its 5V tolerant inputs, which allow the use of this device in a mixed-voltage environment where the interface with 5V signals is required. This feature is particularly useful when upgrading systems from 5V to 3.3V without needing to change the input logic level, thus simplifying the design process and saving on additional level shifting components.

ON Semiconductor has engineered the 74LCX32BQX with an emphasis on speed and power efficiency. The device boasts a fast propagation delay while maintaining low static and dynamic power consumption. Its power-off high impedance inputs and outputs ensure that the IC does not load the system when powered down, further conserving energy.

The IC also incorporates advanced features such as noise/EMI reduction circuitry which minimizes signal overshoot and undershoot, thereby enhancing signal integrity and reducing the risk of false switching. Additionally, the 74LCX32BQX is fully specified for partial power-down applications using IOFF, which allows the output to be disabled and maintain high impedance, irrespective of the operating condition.

For applications where space is at a premium, the small form factor of the DFN package makes the 74LCX32BQX a suitable option for portable electronics, computing devices, networking hardware, and other space-constrained applications requiring high-speed logic operations.

Overall, the ON Semiconductor 74LCX32BQX offers a blend of high-speed performance, low power consumption, and robust tolerance to higher voltage levels, making it a versatile and efficient solution for a wide range of digital logic applications.

You May Also Be Interested in

Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2575 $57.9375
550+ $0.2113 $116.2150
850+ $0.2047 $173.9950
1,170+ $0.1981 $231.7770
1,510+ $0.1915 $289.1650
2,020+ $0.1716 $346.6320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,840 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess