EN
  • EN
  • DE

74VHC138SJ

Part No 74VHC138SJ
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DECODER/DEMUX 1X3:8 16SOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 74VHC
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 16-SOIC (0.209", 5.30mm Width)
Case / Package 16-SOP
Family Name 74VHC138
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 47
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908337-74VHC138SJ
Ultra Librarian 3D Model Ultra Librarian 74VHC138SJ CAD Model

Description

ON Semiconductor 74VHC138SJ 3-to-8 Line Decoder/Demultiplexer

The ON Semiconductor 74VHC138SJ is a high-performance, silicon-gate CMOS 3-to-8 line decoder and demultiplexer designed to offer a balance between high speed and low power consumption. This integrated circuit is a versatile component that is essential in a wide array of digital systems where it is necessary to convert binary information from three input lines to eight mutually exclusive output lines.

Key Features:

  • High-Speed: The device is capable of fast switching, which is crucial for high-speed data processing and modern digital applications.
  • Low Power Consumption: Despite its high-speed capabilities, the 74VHC138SJ is designed to maintain low power dissipation, making it suitable for power-sensitive designs.
  • Multiple Decoding Modes: It provides two active-low and one active-high enable inputs, which facilitate the decoding of multiple signals and the expansion of decoding lines through cascading.
  • Wide Operating Voltage Range: It can operate over a wide voltage range from 2V to 5.5V, accommodating various logic level requirements and making it compatible with TTL levels.
  • Improved Output Drive: The device offers high noise immunity and the ability to drive 10 LSTTL loads, ensuring reliable performance in a noisy environment.
  • Pin and Function Compatibility: The 74VHC138SJ is pin-compatible with other standard logic families, facilitating easy integration and replacement in existing designs.

Applications:

The 74VHC138SJ is ideal for use in applications that require efficient data distribution and signal routing, such as:

  • Data multiplexing
  • Memory address decoding
  • Control signal generation
  • Digital systems with multiple input sources

Package Information:

The ON Semiconductor 74VHC138SJ is offered in a slim, 16-lead small-outline package (SOP), making it suitable for space-constrained applications while providing optimal thermal performance and reliability.

Quality and Reliability:

ON Semiconductor is committed to the highest standards of quality and reliability, and the 74VHC138SJ is no exception. It is designed to meet stringent industry requirements, ensuring long-term performance and dependability in a variety of operating conditions.

You May Also Be Interested in

ON Semiconductor
IC BUS SWITCH 1 X 1:1 US8
Lowest to $0.8732
Renesas Electronics America
IC BUS SWITCH 10 X 1:1 48-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Lowest to $0.8732
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER 1 X 4:10 16-SOIC
Lowest to $1.5334
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC REGISTER FILE 1 X 1:1 16-SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 1:1 16-SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 1 X 8:1 16-PDIP
Lowest to $0.1956

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess