The 78M12CDTG is a robust fixed linear voltage regulator from ON Semiconductor, a leading provider of semiconductor-based solutions. This component is part of the MC78M00 series, designed to offer a stable 12V output voltage, making it an ideal choice for a wide range of electronic applications where a consistent voltage is crucial.
The 78M12CDTG is capable of delivering up to 500mA of output current, which suits it for moderate power requirements in consumer electronics, embedded systems, and other small-scale projects. Its positive voltage regulation ensures reliability and stability in your circuit's performance.
Key Features
- Output Voltage: Precisely regulated 12V output to power your devices safely.
- Output Current: Capable of supplying up to 500mA, suitable for various applications.
- Thermal Overload Protection: Ensures the regulator does not overheat, providing a reliable operation over its entire temperature range.
- Short Circuit Protection: Shields the device and the circuit from potential damage due to short circuits.
- No External Components Required: The internal compensation minimizes the number of external parts, simplifying design and reducing overall system cost.
- Package: Available in a TO-252 (DPAK) surface-mount package, which is suitable for automated assembly processes and saves board space.
Applications
The 78M12CDTG is versatile and can be used in various applications, including but not limited to:
- Power supplies for consumer electronics
- Embedded systems
- Industrial controls
- Automotive applications
With its reliable output and protective features, the 78M12CDTG from ON Semiconductor is an excellent choice for designers looking for a dependable voltage regulation solution. Its ease of integration and robustness make it a go-to component for ensuring the longevity and stability of your electronic projects.