The ON Semiconductor 78M15CDTG is a fixed voltage regulator that provides a precision output voltage of 15V with a maximum current capability of 500mA. Designed to maintain stability and reliability, this regulator is an excellent choice for a wide range of applications that require a steady voltage supply.
Key Features
- Output Voltage: Precisely regulated 15V output to power your circuits with accuracy.
- Current Capacity: Capable of delivering up to 500mA, suitable for moderate power requirements.
- Thermal Overload Protection: Ensures the device remains safe from overheating, enhancing its longevity and reliability.
- Short Circuit Protection: Offers peace of mind with built-in protection against short circuiting which could otherwise damage the regulator or the connected components.
- Output Transistor Safe Operating Area Compensation: Maintains stable operation even under varying load conditions.
- No External Components Required: This regulator is designed to work without the need for additional external components, simplifying the design and reducing the overall bill of materials.
Applications
The 78M15CDTG is versatile and can be used in various applications, including:
- Consumer Electronics
- Power Supplies
- Computer Systems
- Automotive Electronics
- Telecommunication Systems
Product Specifications
Parameter
Value
Output Voltage (V)
15
Output Current (A)
0.5
Package / Case
TO-220-3
Operating Temperature
-40°C to +125°C
Whether you're designing a new power supply or looking to replace an existing voltage regulator, the ON Semiconductor 78M15CDTG offers a reliable and cost-effective solution that meets the rigorous demands of modern electronic devices.