EN
  • EN
  • DE

ADM1026JSTZ

Part No ADM1026JSTZ
Manufacturer ON Semiconductor
Catalog PMIC - Thermal Management
Description Complete Thermal System Management Controller / Complete Thermal System Management Controller | IC CNTRL SYS REF/EEPROM 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tray
Status Obsolete
Function Hardware Monitor
Sensor Type Internal and External
Sensing Temperature 0°C ~ 100°C
Accuracy ±3°C(Maximum)
Topology ADC, Comparator, Multiplexer, Register Bank
Output Type SMBus
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating 0°C ~ 100°C
Mounting Style SMD
Manufacturer Package 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Family Part Number ADM1026
Manufacturer Pack Quantity 250
MSL Level 3 (168 Hours)
Win Source Part Number 1140572-ADM1026JSTZ
Manufacturer Homepage www.onsemi.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name ADM1026
Introduction Date January 08, 2008
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ADM1026JSTZ CAD Model

Description

ON Semiconductor ADM1026JSTZ Product Overview

The ADM1026JSTZ is a sophisticated system monitoring, control, and management integrated circuit from ON Semiconductor, designed to interface with a variety of sensors and subsystems in complex electronics environments. This versatile component is particularly suited for applications in server management, environmental control systems, and industrial automation, where precise monitoring and control of system parameters are crucial.

Key Features

  • Comprehensive Monitoring: The device is capable of monitoring multiple system parameters, including voltage, temperature, and fan speed, ensuring that all critical aspects of a system are under constant surveillance.
  • Multiple Sensor Inputs: It supports a variety of sensor inputs for temperature (both internal and external) and voltage, providing flexibility in system design and the ability to tailor monitoring to specific needs.
  • Fan Control: The ADM1026JSTZ includes sophisticated fan control algorithms that can adjust fan speeds based on temperature inputs, optimizing cooling and reducing acoustic noise.
  • I²C-Compatible Interface: With an I²C-compatible serial interface, the device can communicate with a microcontroller or processor for data exchange, configuration, and control.
  • Programmable Limits: Users can set programmable limits for temperature, voltage, and fan speed parameters to trigger alerts or take corrective actions when thresholds are crossed.

Applications

The ADM1026JSTZ is ideal for a wide range of applications that require reliable and precise system monitoring and control. These include:

  • Server and workstation management
  • Telecommunications equipment
  • Industrial control systems
  • Environmental monitoring systems

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality, and the ADM1026JSTZ is no exception. This product is built to meet high standards of performance and reliability, ensuring that it can withstand the demands of the most critical applications. Whether deployed in data centers or industrial settings, the ADM1026JSTZ is designed to deliver consistent, accurate monitoring and control, contributing to system stability and longevity.

For detailed technical specifications, application notes, and support resources, customers can visit the ON Semiconductor website or contact their technical support team.

You May Also Be Interested in

Linear Technology
IC DATA ACQ SYSTEM 10BIT 8-SOIC
Need more? Email Us
Microchip Technology
IC TEMP SENSOR DGTL 8TSSOP / Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Lowest to $1.2356
Texas Instruments
IC MONITOR SYS HARDWARE 24TSSOP
Lowest to $14.5631
Texas Instruments
IC TEMP SENSOR DGTL REMOTE 10SON
Lowest to $2.3382
Microchip Technology
IC TEMP SENSOR DGTL 8-TSSOP / Temp Monitoring System (Sensor) -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Need more? Email Us
Linear Technology
IC DATA ACQ SYSTEM 10BIT 8-SOIC
Lowest to $12.1044
Texas Instruments
IC MPU SYSTEM HDWR MON 24-TSSOP
Lowest to $2.3574
Texas Instruments
IC MPU SYSTEM HDWR MON 24-TSSOP
Lowest to $6.2954
ON Semiconductor
IC THERM/FAN SPEED CTRLR 16-QSOP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.0771 $63.5397
16+ $7.4474 $119.1584
25+ $7.2153 $180.3825
34+ $6.9820 $237.3880
43+ $6.7498 $290.2414
58+ $6.0510 $350.9580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess