EN
  • EN
  • DE

ADM1029ARQZ

Part No ADM1029ARQZ
Manufacturer ON Semiconductor
Catalog PMIC - Thermal Management
Description IC SENSOR 2TEMP/FAN CTRL 24QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Fan Control, Temp Monitor
Sensor Type Internal and External
Sensing Temperature 0°C to 100°C, External Sensor
Accuracy ±1°C Local, ±3°C Remote
Topology ADC, Fan Control, Register Bank
Output Type Open Drain
Output Alarm Yes
Output Fan Yes
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating 0°C to 100°C
Mounting SMD (SMT)
Case / Package 24-QSOP
Win Source Part Number 198727-ADM1029ARQZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADM1029ARQZ CAD Model

Description

ON Semiconductor ADM1029ARQZ - Temperature Monitor and PWM Fan Controller

The ADM1029ARQZ is a sophisticated device from ON Semiconductor designed for precise monitoring and control of system temperatures and fan speeds. This integrated circuit is an ideal solution for advanced computer systems, telecommunications, and industrial applications where maintaining optimal thermal conditions is critical for system reliability and performance.

Key Features:

  • Dual-Channel Monitoring: The ADM1029ARQZ can monitor the temperature of two channels, typically the ambient temperature and the temperature of a critical subsystem, such as a CPU or a power supply.
  • PWM Fan Control: It includes a Pulse Width Modulation (PWM) fan controller that adjusts the fan speed in response to the temperature readings, providing efficient cooling with reduced acoustic noise and power consumption.
  • Programmable Temperature Thresholds: Users can set high and low temperature thresholds, which, when crossed, trigger alarms or fan speed adjustments to maintain safe operating conditions.
  • I²C Compatible Interface: Featuring an I²C compatible serial interface, the ADM1029ARQZ allows easy integration into system management buses for communication with microcontrollers or other system components.
  • Overtemperature Protection: The device is equipped with an automatic overtemperature protection mechanism that ensures additional safety for the system by executing predefined actions when critical temperatures are reached.

Applications:

  • Desktop and Laptop Computers
  • Servers and Data Centers
  • Telecommunications Equipment
  • Industrial Control Systems

With its compact 16-lead QSOP package, the ADM1029ARQZ is designed for space-constrained environments, ensuring that even small form factor systems can benefit from its advanced features. Its robust design and ON Semiconductor's commitment to quality make the ADM1029ARQZ a reliable choice for system designers seeking to enhance thermal management and system stability.

You May Also Be Interested in

NXP / Nexperia
DDR memory module temp sensor with integrated SPD
Lowest to $3.3622
SMSC Corporation
Dual RPM-Based PWM Fan Controller with Hardware Thermal Shutdown
Lowest to $3.9178
NXP / Nexperia
DDR memory module temp sensor, 3.3 V
Need more? Email Us
Microchip Technology
IC TEMP SENSOR DGTL 8-TSSOP / Temp Monitoring System (Sensor) -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Need more? Email Us
Microchip Technology
IC FAN CTRLR I2C/SMBUS 8SOIC
Need more? Email Us
Analog Devices Inc.
IC PWR SUPPLY MGR / Temp Monitoring System (Sensor) -265°C ~ 1800°C External Sensor SPI Output 48-LQFP (7x7)
Lowest to $85.4136
SMSC Corporation
RPM-Based Fan Controller with HW Thermal Shutdown
Lowest to $1.0765
ON Semiconductor
IC THERM/FAN SPEED CTRLR 16-QSOP
Need more? Email Us
Microchip Technology
IC TEMP SENSOR DGTL 8TSSOP / Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Lowest to $1.2356

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.4796 $58.3164
22+ $5.3165 $116.9630
34+ $5.1501 $175.1034
47+ $4.9838 $234.2386
60+ $4.8187 $289.1220
81+ $4.3197 $349.8957
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess