EN
  • EN
  • DE

ADM1031ARQ-REEL7

Part No ADM1031ARQ-REEL7
Manufacturer ON Semiconductor
Catalog PMIC - Thermal Management
Description IC SENSOR 2-TEMP/FAN CTRL 16QSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Fan Control, Temp Monitor
Sensor Type Internal and External
Sensing Temperature 0°C to 100°C, External Sensor
Accuracy ±1°C Local, ±0.5°C Remote
Topology ADC, Comparator, Multiplexer, Register Bank
Output Type SMBus
Output Alarm Yes
Output Fan Yes
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating 0°C to 100°C
Mounting SMD (SMT)
Case / Package 16-QSOP
Win Source Part Number 41901-ADM1031ARQ-REEL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM1031ARQ-REEL7 CAD Model

Description

The ADM1031ARQ-REEL7 is a high-performance, precision integrated fan controller from ON Semiconductor, designed for sophisticated thermal management applications. This smart, versatile device is engineered to cater to the needs of modern electronic systems, ensuring optimal temperature regulation and system reliability.

Key Features

  • Dual-Channel: The ADM1031ARQ-REEL7 offers dual-channel temperature monitoring, with one local sensor and one remote diode-connected transistor sensor, providing accurate readings for both the device itself and a secondary location.
  • Automatic Fan Speed Control: With its advanced PWM (Pulse Width Modulation) fan control, the device adjusts fan speed based on temperature readings, reducing acoustic noise and power consumption while maintaining proper cooling.
  • Programmable Temperature Zones: Users can set different temperature zones for precise thermal management, ensuring components operate within safe temperature ranges.
  • High Accuracy: The ADM1031ARQ-REEL7 boasts excellent measurement accuracy, typically ±1°C for the local sensor and ±3°C for the remote sensor, making it suitable for critical applications where precision is paramount.
  • I²C Compatible Interface: The device features an I²C-compatible serial interface, allowing for easy communication with most microcontrollers and enabling system-wide thermal management through software control.
  • Overtemperature Protection: It includes overtemperature protection features that trigger an alarm when temperatures exceed programmed limits, safeguarding the system from thermal damage.

Applications

The ADM1031ARQ-REEL7 is ideal for a variety of applications where temperature regulation is critical. These include:

  • Desktop and Notebook Computers
  • Server and Telecom Equipment
  • Data Storage Systems
  • Electronic Test Equipment

Product Packaging

The product comes in a compact 16-lead QSOP package, under the REEL7 tape and reel packaging variant, which is suitable for automated assembly processes and mass production. This packaging ensures safe delivery and handling, minimizing the risk of damage during transport and storage.

With its robust feature set and precision control, the ON Semiconductor ADM1031ARQ-REEL7 is a top choice for engineers and designers looking to enhance the thermal efficiency and stability of their systems.

You May Also Be Interested in

SMSC Corporation
Dual RPM-Based PWM Fan Controller with Hardware Thermal Shutdown
Lowest to $3.9178
NXP / Nexperia
DDR memory module temp sensor with integrated SPD
Lowest to $3.3622
Texas Instruments
IC TEMP SENSR REMOTE DIODE 8SOIC
Need more? Email Us
Microchip Technology
IC TEMP SENSOR DGTL 8TSSOP / Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Lowest to $1.2356
NXP / Nexperia
DDR memory module temp sensor, 3.3 V
Need more? Email Us
Analog Devices Inc.
ADT7470 - TEMPERATURE SENSOR HUB / Sensor Output
Lowest to $47.1642
SMSC Corporation
Fan Control Device with High Frequency PWM and Temperature Monitors
Lowest to $6.5292
Microchip Technology
Analog & Interface Product Selector Guide
Lowest to $2.9741
Texas Instruments
IC TEMP SENSOR DGTL REMOTE 10SON / Fan Control, Temp Monitor -40°C ~ 85°C, External Sensor Internal and External Sensor SMBus Output 10-WSON (3x3)
Lowest to $5.4658

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8984 $58.7808
29+ $4.0194 $116.5626
45+ $3.8935 $175.2075
62+ $3.7676 $233.5912
80+ $3.6429 $291.4320
107+ $3.2652 $349.3764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,858 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess