EN
  • EN
  • DE

ADP3118JRZ

Part No ADP3118JRZ
Manufacturer ON Semiconductor
Catalog PMIC - Gate Drivers
Description Dual Bootstrapped 12 V MOSFET Driver with Output Disable | IC MOSFET DRIVER DUAL 12V 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Driven Configuration Half-Bridge
Channel Type Synchronous
Number of Drivers 2
Gate Type N-Channel MOSFET
Supply Voltage (V) 4.15V ~ 13.2V
Logic Voltage - VIL, VIH 0.8V, 2V
Input Type Non-Inverting
High Side Voltage - Max (Bootstrap) 25V
Rise / Fall Time 25ns, 20ns
Temperature Range - Operating 0°C ~ 150°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number ADP3118
Manufacturer Pack Quantity 98
MSL Level 1 (Unlimited)
Win Source Part Number 1141262-ADP3118JRZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADP3118JRZ CAD Model

Description

ON Semiconductor ADP3118JRZ Dual MOSFET Driver

The ADP3118JRZ is a high-performance, dual MOSFET driver designed by ON Semiconductor, renowned for its reliability and efficiency in power management applications. This compact and robust component is specifically engineered to drive two N-channel MOSFETs in a synchronous buck power stage, making it an ideal choice for a wide range of applications, including computing systems, DC-DC converters, and high-density power supplies.

With its fast switching speeds and high peak current capabilities, the ADP3118JRZ ensures minimal power loss and improved overall system efficiency. The driver operates over a wide supply voltage range of 4.5V to 13.2V, accommodating various power requirements and allowing for flexible circuit design. Additionally, the device boasts an impressive peak current of up to 2A, which is essential for quickly charging the gate capacitance of power MOSFETs, leading to reduced switching times and better performance.

The ADP3118JRZ includes features such as adaptive non-overlapping gate drives, which prevent shoot-through by ensuring that one MOSFET is fully turned off before the other is turned on. This feature, combined with the under-voltage lockout (UVLO), ensures the safe operation of the power stage by disabling the driver when the supply voltage is insufficient.

The device is housed in a compact 8-pin SOIC package, making it suitable for space-constrained applications. Its industry-standard pinout ensures easy integration into existing designs without the need for significant layout changes. The ADP3118JRZ also incorporates robust protection features such as thermal shutdown, which prevents damage from overheating, and a bootstrap diode for higher efficiency and reduced external component count.

Overall, the ADP3118JRZ from ON Semiconductor is a versatile and powerful solution for driving synchronous buck power stages. Its combination of high-speed operation, comprehensive protection features, and compact form factor make it an excellent choice for designers seeking to enhance the performance and reliability of their power management systems.

You May Also Be Interested in

Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $5.8899
Infineon Technologies
AUIRS2004 - GATE DRIVER / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $0.5047
ON Semiconductor
IC GATE DRVR HIGH-SIDE 8SOIC / High-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $0.3895
NXP / Nexperia
IC GATE DRVR HIGH-SIDE D2PAK-7
Need more? Email Us
Diodes Incorporated
IC GATE DRVR LOW-SIDE SOT23-6
Lowest to $0.5561
Infineon Technologies
IC GATE DRV HALF BRD/LOW SOT23-6 / Half-Bridge, Low-Side Gate Driver IC Inverting, Non-Inverting PG-SOT23-6-2
Lowest to $0.5285
Texas Instruments
120V LOW COST HS/LS DRIVER / Half-Bridge Gate Driver IC Non-Inverting 10-VSON (3x3)
Lowest to $3.5817
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 28TSSOP
Lowest to $2.2119
Texas Instruments
Dual 4 A Peak High Speed Low-Side Power MOSFET Drivers 8-SOIC 0 to 70
Lowest to $1.6651

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess